The Quantum® group of HERNON® cyanoacrylates offers specialized performance attributes. This range of grades has been engineered to provide solutions to specific cyanoacrylate challenges. Three categories are offered: surface insensitive, toughened, and low odor-low blooming.
| Hi-Tech Seals, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | Grade 135 |
| Product Name | Quantum® Adhesive |
| Cure / Technology | Single Component; Room Temperature Vulcanizing or Curing |
| Type / Form | Liquid |
| Substrate Compatibility | Metal; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood |
| Chemical System | Cyanoacrylate |
| Features | Gap Filler, Foam in Place Gasket |