Assembly of cylindrical parts, such as rotors, gears, bushings, collars and bearings, can be effectively and reliably accomplished with HERNON®’s line of Cylinlock® Retaining Compounds. Cylinlock® high strength products eliminate the need for mechanical methods of assembly while decreasing production and assembly cost.
Cylinlock® Retaining Compounds are highly engineered, 100% active, high strength anaerobic liquids that cure to a tough plastic when air is excluded.
| Hi-Tech Seals, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | Grade 846 |
| Product Name | Cylinlock® Adhesive |
| Cure / Technology | Single Component |
| Type / Form | Liquid |
| Substrate Compatibility | Metal; Plastic |
| Chemical System | Acrylic |
| Industry | OEM or Industrial |