Metaphase Technologies, Inc. Datasheets for Illuminators

Illuminators are used to provide adequate contrast for imaging. Illuminators include backlights, LED illuminators, and fiber optic illuminators.
Illuminators: Learn more

Product Name Notes
14" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light.
2" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light.
23" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light.
30" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light.
34" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light.
4" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light.
48" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light.
63" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light.
New! MetaPhaser LED MetaBright light engine with Super High Output are now available. Up to a 1400 % intensity improvement over 150 watt Halogen Hot Lights can now be achieved.
2 Ring Off-Axis Light 2" I.D. This MetaLight™ two ring 2" I.D. off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating...
2 Ring Off-Axis Light 4" I.D. - 1/2 Ring Select Power This MetaLight™ two ring 4" I.D. 1/2 ring select power off-axis ring light provides a near horizontal plane of...
2 Ring Off-Axis Light 4" I.D. - 1/4 Ring Select Power This MetaLight™ two ring 4" I.D. 1/4 ring select power off-axis ring light provides a near horizontal plane of...
2 Ring Off-Axis Light 4" I.D. This MetaLight™ two ring 4" I.D. off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating...
3 Ring Off-Axis Light 4" I.D. - 1/2 Ring Select Power This MetaLight™ three ring 4" I.D. 1/2 ring select power off-axis ring light provides a near horizontal plane of...
3 Ring Off-Axis Light 4" I.D. - 1/4 Ring Select Power This MetaLight™ three ring 4" I.D. 1/4 ring select power off-axis ring light provides a near horizontal plane of...
3 Ring Off-Axis Light 4" I.D. This MetaLight™ three ring 4" I.D. off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating...
4 Ring Off-Axis Light 4" I.D. - 1/2 Select Power This MetaLight™ four ring 4" I.D. 1/2 ring select power off-axis ring light provides a near horizontal plane of light...
4 Ring Off-Axis Light 4" I.D. - 1/2 Select Power This MetaLight™ four ring 4" I.D. off-axis ring light provides a near horizontal plane of light which is useful for...
Compact Diffuse Tube Line Light - 60in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for...
Compact Diffuse Tube Line Light - 10in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line...
Compact Diffuse Tube Line Light - 15in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line...
Compact Diffuse Tube Line Light - 20in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line...
Compact Diffuse Tube Line Light - 25in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line...
Compact Diffuse Tube Line Light - 30in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line...
Compact Diffuse Tube Line Light - 35in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line...
Compact Diffuse Tube Line Light - 40in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line...
Compact Diffuse Tube Line Light - 45in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line...
Compact Diffuse Tube Line Light - 55in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line...
Compact Diffuse Tube Line Light - 5in This MetaBright™ 0.75" x 29" high power compact diffused tube light provides high output diffuse uniform lighting. Our diffused dome lights can be...
Expert Mechanical Design: Metaphase Technologies to Release the Gen4 Ultimate Line Light. Metaphase Technologies proudly releases its newest generation of comprehensive LED Line Lights for integration into vision systems utilizing...
High Power Compact Diffused Front Lights: Our High Power Compact Diffused Front Lights are available in high power MetaBright™ series: Features & Benefits: Built-in constant current driver Built-in strobe...
High Power Line Light 1" The MetaBright™ line light produces extremely high brightness and uniform line across the 1" aperture. Our line lights can be configured for wavelength, cooling method...
High Power Line Light 45" This MetaBright™ line light produces extremely high brightness and uniform line across the 45” aperture. Our line lights can be configured for wavelength, cooling method...
High Power Line Light 50 " This MetaBright™ line light produces extremely high brightness and uniform line across the 50” aperture. Our line lights can be configured for wavelength, cooling...
MetaBright™ Long Range Strobe (Narrow Beam) The worlds most powerful LED strobe has a NEMA 4X Enclosure with powder coated Stainless Steel hood and is built to withstand the elements.
MetaBright™ Long Range Strobe (Wide Beam) The worlds most powerful LED strobe has a NEMA 4X Enclosure with powder coated Stainless Steel hood and is built to withstand the elements.
Ultra-bright LED Light Engine Designed for direct fiber coupling of up to 8mm fiber bundles and features patent-pending optical and patented thermal control technology as well as a built in...
A propriety optics to create a high power collimated line light for LONG distance application. This collimated line light produces extremely high brightness and uniform line across the 10" aperture.
Backlighting is one of the most commonly used techniques for manual and automated inspection, as the light placed behind an object produces a high contrast image. High Efficiency LED Backlights...
LED Pattern projector illuminates a variety of patterns from any distance. Paired with a lens and pattern reticle, the LED pattern projector is ideal for structured light applications. The device...
MetaBright™ RoboLights are designed for longer working distances and suitaible for IP67 rated environments. Robolights feature rugged industrial housings for industrial robotics work envelopes. The Robolight is a cost effective...
MetaBright™ RoboLights provide high intensity direct illumination comparable to MetaBright™ Front Lights and are designed for IP67 rated environments. Robolights feature rugged industrial housings for industrial robotics work envelopes. The...
Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. Metaphase...
Metaphase's new LED Spot Light provides low cost, washdown illumination. These new illuminators are available in a variety of beam angles and optimal working distances. These lights are housed in...
Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the...
The MetaBright™ 0.9" O.D. high power Round Area Front Light provides direct high brightness lighting. Used alone or in pairs these lights have the advantage of being able to be...
The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular...
The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase's diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular...
The MetaBright™ line light produces extremely high brightness and uniform line across the 2" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
The Metaphase Fiber Optic LED Illuminator provides light that can matched with many different kinds of fiber optic light guidiance. The Metaphase Fiber Optic LED Illuminator includes a universal AC...
The new MetaBright™ OmniLight flat dome from Metaphase combines the best of our MetaBright™ technology with the enhanced and ultra-uniform lighting output of our newest TIR diffuser. Our lightweight alloy...
This MetaBright™ 0.5" x 4" diffuse narrow backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured...
This MetaBright™ 0.5" x 6" diffuse narrow backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured...
This MetaBright™ 1" x 1" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 1" x 1" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/-...
This MetaBright™ 1" x 3.5" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/-...
This MetaBright™ 1" x 4.7" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/-...
This MetaBright™ 1" x 7" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/-...
This MetaBright™ 1.2" x 13" diffuse linear backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured...
This MetaBright™ 1.2" x 6" diffuse linear backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured...
This MetaBright™ 1.2" x 8" diffuse linear backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured...
This MetaBright™ 1.5" O.D. round area front light provides direct intensity lighting. Front lights can be paired or work in conjunction to generate the best lighting treatment for specific visions...
This MetaBright™ 10" Diffuse Axial Line Light produces uniform and extreme intensity of 1” x 10” lighting aperture for line scan application. The diffuse axial line light is available in...
This MetaBright™ 10" x 10" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 10" x 12" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 10" x 16" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 10" x 20" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 11" x 56" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 12" x 12" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 15" x 15" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 15" x 20" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 18" x 18" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 2" x 2" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 2" x 2" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/-...
This MetaBright™ 2" x 4" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 2" x 7" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/-...
This MetaBright™ 2" x 8" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/-...
This MetaBright™ 20" x 25" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 20" x 30" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 20" x 40" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 24" x 24" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 3" O.D. (1" I.D.) high power near axis ring light provides extreme intensity lighting for working distance of 4" and longer. Our ring lights can be configured for...
This MetaBright™ 3" x 3" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/-...
This MetaBright™ 4" O.D. (2" I.D.) high power near axis ring light provides extreme intensity lighting for working distance of 4" and longer. Our ring lights can be configured for...
This MetaBright™ 4" x 4" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 5" x 10" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 5" x 17" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 5" x 20" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 5" x 5" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 5.75" O.D. (2.5" I.D.) high power near axis ring light provides extreme intensity lighting for working distance of 4" and longer. Our ring lights can be configured for...
This MetaBright™ 6" x 10" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 6" x 12" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured...
This MetaBright™ 6" x 20" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 6" x 4" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 6" x 6" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ 7" x 15" high power diffuse tube light provides high output diffuse uniform lighting. Our diffuse tube lights can be configured for wavelength and other specifications. Patent-pending LED...
This MetaBright™ 7" x 27" high power diffuse tube light provides high output diffuse uniform lighting. Our diffuse tube lights can be configured for wavelength and other specifications. Patent-pending LED...
This MetaBright™ 8" x 32" diffuse area backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with ultrabright LEDs. Our backlights can be configured for wavelength...
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 1" x 1" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 1...
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 2" x 2" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 2...
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 3" x 3" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 3...
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 6" x 6" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 6...
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 8" x 8" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 8...
This MetaBright™ high power Diffuse Co-axial Illuminator produces uniform intensity for 4" x 4" lighting area. Our Diffuse Co-axial illuminators can be configured for wavelength and other specifications. Size: 4...
This MetaBright™ High Power Diffuse Dome Light (18" nominal I.D./23" O.D.) provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High...
This MetaBright™ High Power Diffuse Dome Light (27.5" I.D.) provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and...
This MetaBright™ High Power Diffuse Dome Light 1.9" I.D. provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and...
This MetaBright™ High Power Diffuse Dome Light 12" I.D. provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and...
This MetaBright™ High Power Diffuse Dome Light 4" I.D. provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and...
This MetaBright™ High Power Diffuse Dome Light 7" I.D. provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and...
This MetaBright™ High Power Linear Front Light 0.5" x 6" provides direct high-intensity LED illumination. This light features high density lens LED array placement and proprietary Metaphase thermal management technology...
This MetaBright™ line light produces extremely high brightness and uniform line across the 10" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 100” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 105” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 110” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High...
This MetaBright™ line light produces extremely high brightness and uniform line across the 115” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 120” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 15” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 20” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 25" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 30” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 35" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 40” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 5" aperture. Our line lights can be configured for various wavelengths, cooling method and working distance. Features...
This MetaBright™ line light produces extremely high brightness and uniform line across the 55” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High...
This MetaBright™ line light produces extremely high brightness and uniform line across the 60” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 65” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 70” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 75” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High...
This MetaBright™ line light produces extremely high brightness and uniform line across the 80” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 85" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High...
This MetaBright™ line light produces extremely high brightness and uniform line across the 90" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ line light produces extremely high brightness and uniform line across the 95” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features:...
This MetaBright™ linear front light provides 0.5" x 4" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED...
This MetaBright™ linear front light provides 1" x 10" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED...
This MetaBright™ linear front light provides 1" x 15" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED...
This MetaBright™ linear front light provides 1" x 20" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED...
This MetaBright™ linear front light provides 1" x 25" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED...
This MetaBright™ linear front light provides 1" x 30" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED...
This MetaBright™ linear front light provides 1" x 35" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED...
This MetaBright™ linear front light provides 1" x 40" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED...
This MetaBright™ linear front light provides 1" x 45" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED...
This MetaBright™ linear front light provides 1" x 5" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED...
This MetaBright™ linear front light provides 1" x 50" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED...
This MetaBright™ linear front light provides 1" x 55" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED...
This MetaBright™ linear front light provides 1" x 60" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED...
This MetaBright™ linear front light provides 1" x 65" direct intensity lighting and features high density lens LED array placement and proprietary Metaphase thermal management technology to assure maximum LED...
This MetaLight™ 0.9" O.D. round area front light provides direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ 1" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent...
This MetaLight™ 1.5" O.D. round area front light provides direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ 2" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent...
This MetaLight™ 2"/3.25" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent...
This MetaLight™ 2.1" O.D. round area front light provides direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ 4" I.D. 1/2 ring select power off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces,...
This MetaLight™ 4" I.D. 1/4 ring select power off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces,...
This MetaLight™ 4" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent...
This MetaLight™ 4"/5.38" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent...
This MetaLight™ 6" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent...
This MetaLight™ 7" x 38" diffused tube light provides high output diffuse uniform lighting. Our diffused tube lights can be configured for wavelength and other specifications. Patent-pending LED thermal management...
This MetaLight™ 8" I.D. off-axis ring light (dark field) provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent...
This MetaLight™ area front light provides 1.3" x 2.5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ area front light provides 11" x 6" (300x150mm) direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around...
This MetaLight™ area front light provides 2.5" x 2.5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ area front light provides 2.5" x 5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ diffuse dome light 1.5" I.D. provides high output diffuse uniform lighting. Our diffuse dome lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional...
This MetaLight™ line light produces uniform line across the 10" aperture. Our line lights can be configured for wavelength and working distance. Features: High Uniformity both laterally and longitudinally...
This MetaLight™ line light produces uniform line across the 15" aperture. Our line lights can be configured for wavelength and working distance. Features: High Uniformity both laterally and longitudinally...
This MetaLight™ line light produces uniform line across the 2" aperture. Our line lights can be configured for various wavelengths and working distance. Features: High Uniformity both laterally and...
This MetaLight™ line light produces uniform line across the 20” aperture. Our line lights can be configured for wavelength and working distance. Features: High Uniformity both laterally and longitudinally...
This MetaLight™ line light produces uniform line across the 25" aperture. Our line lights can be configured for various wavelengths and working distance. Features: High Uniformity both laterally and...
This MetaLight™ line light produces uniform line across the 30" aperture. Our line lights can be configured for wavelength and working distance. Features: High Uniformity both laterally and longitudinally...
This MetaLight™ line light produces uniform line across the 35" aperture. Our line lights can be configured for wavelength and working distance. Features: High Uniformity both laterally and longitudinally...
This MetaLight™ line light produces uniform line across the 40" aperture. Our line lights can be configured for wavelength and working distance. Features: High Uniformity both laterally and longitudinally...
This MetaLight™ line light produces uniform line across the 5" aperture. Our line lights can be configured for various wavelengths and working distance. Features: High Uniformity both laterally and...
This MetaLight™ linear front light provides 0.5" x 4" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ Linear Front Light provides 0.5" x 6" direct LED illumination. Utilized alone or in pairs these lights have the advantage of mobility for adjusting to both on and...
This MetaLight™ linear front light provides 1" x 10" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ linear front light provides 1" x 15" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ linear front light provides 1" x 20" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ linear front light provides 1" x 25" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ linear front light provides 1" x 30" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ linear front light provides 1" x 35" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ linear front light provides 1" x 40" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ linear front light provides 1" x 45" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ linear front light provides 1" x 5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ linear front light provides 1" x 50" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ linear front light provides 1" x 55" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ linear front light provides 1" x 60" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ linear front light provides 1" x 65" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ linear front light provides 2" x 11" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ linear front light provides 2" x 8" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to...
This MetaLight™ round off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. Our...
What can you do with an LED light that casts a bright crisply focused beam of light that's focusable from 4" to 7" away. Use this affordable light whenever you...