Metaphase Technologies, Inc. MetaBright™ High Power Diffused Axial Light 8x8 inch MB-DAL806

Description
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 8" x 8" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 8 x 8 in active area Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack
Description
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 8" x 8" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 8 x 8 in active area Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Diffused Axial Light 8x8 inch - MB-DAL806 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Diffused Axial Light 8x8 inch
MB-DAL806
MetaBright™ High Power Diffused Axial Light 8x8 inch MB-DAL806
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 8" x 8" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 8 x 8 in active area Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack

This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 8" x 8" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications.

  • Size: 8 x 8 in active area
  • Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry
  • 6 different sizes of diffuse axis light models to fit different application needs
  • Exclusive optical beam splitter and diffuser stack
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-DAL806
Product Name MetaBright™ High Power Diffused Axial Light 8x8 inch
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Bar Light - CA-DBR13 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
White light module with high light output and plastic housing - RFFM-1121P - Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5200 to 6200 K
View Details
 - AR-50x50-HO - Image Labs International
Image Labs International
Specs
Light Source Light Emitting Diode; Lamp
Illuminator Features Strobe
Lifetime 50000 hours
View Details