Metaphase Technologies, Inc. Metaphase LED Pattern Projector MB-LPP

Description
LED Pattern projector illuminates a variety of patterns from any distance. Paired with a lens and pattern reticle, the LED pattern projector is ideal for structured light applications. The device intensity can be manually controlled or directly driven with a 0 ~ 10V intensity control. Features: Use with C-Mount imaging lenses to Project Patterns Designed for Structured Light Applications Project Patterns with <1μm Edge Sharpness Built in control circuitry Manual or Directly Driven Intensity Patterns include: Crosshair, Stripes, Grid, Edge & Line Strobe Mode or Continuous output
Description
LED Pattern projector illuminates a variety of patterns from any distance. Paired with a lens and pattern reticle, the LED pattern projector is ideal for structured light applications. The device intensity can be manually controlled or directly driven with a 0 ~ 10V intensity control. Features: Use with C-Mount imaging lenses to Project Patterns Designed for Structured Light Applications Project Patterns with <1μm Edge Sharpness Built in control circuitry Manual or Directly Driven Intensity Patterns include: Crosshair, Stripes, Grid, Edge & Line Strobe Mode or Continuous output

Suppliers

Company
Product
Description
Supplier Links
Metaphase LED Pattern Projector - MB-LPP - Metaphase Technologies, Inc.
Bristol, PA, USA
Metaphase LED Pattern Projector
MB-LPP
Metaphase LED Pattern Projector MB-LPP
LED Pattern projector illuminates a variety of patterns from any distance. Paired with a lens and pattern reticle, the LED pattern projector is ideal for structured light applications. The device intensity can be manually controlled or directly driven with a 0 ~ 10V intensity control. Features: Use with C-Mount imaging lenses to Project Patterns Designed for Structured Light Applications Project Patterns with <1μm Edge Sharpness Built in control circuitry Manual or Directly Driven Intensity Patterns include: Crosshair, Stripes, Grid, Edge & Line Strobe Mode or Continuous output

LED Pattern projector illuminates a variety of patterns from any distance. Paired with a lens and pattern reticle, the LED pattern projector is ideal for structured light applications. The device intensity can be manually controlled or directly driven with a 0 ~ 10V intensity control.

Features:

  • Use with C-Mount imaging lenses to Project Patterns
  • Designed for Structured Light Applications
  • Project Patterns with <1μm Edge Sharpness
  • Built in control circuitry
  • Manual or Directly Driven Intensity
  • Patterns include: Crosshair, Stripes, Grid, Edge & Line
  • Strobe Mode or Continuous output
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-LPP
Product Name Metaphase LED Pattern Projector
Illumination Type Structured Light
Light Source Light Emitting Diode
Illuminator Features Strobe
Approvals CE, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Square Light - CA-DQW15 - KEYENCE
Specs
Illumination Type Direct Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
ICG-NIR Light Module with white+785nm laser - RFFM-1723C - Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode; Laser
Wavelength 785 nm (7850 Å)
View Details
 - LA-150-1 - Image Labs International
Image Labs International
Specs
Illumination Type Line
Light Source Light Emitting Diode; Lamp
Lifetime 10000 hours
View Details