Metaphase Technologies, Inc. MetaBright™ RoboLight™ 2.5x6 inch MB-RBL-205

Description
MetaBright™ RoboLights provide high intensity direct illumination comparable to MetaBright™ Front Lights and are designed for IP67 rated environments. Robolights feature rugged industrial housings for industrial robotics work envelopes. The Robolight is a cost effective and "integrator ready" machine vision illuminator with a connectorized 24VDC power and on-board, integrated driver. Features: Familiar four hole mounting pattern for ease of installation into existing robotics systems. Thermal management for optimal LED performance and lifetime expectancy.
Description
MetaBright™ RoboLights provide high intensity direct illumination comparable to MetaBright™ Front Lights and are designed for IP67 rated environments. Robolights feature rugged industrial housings for industrial robotics work envelopes. The Robolight is a cost effective and "integrator ready" machine vision illuminator with a connectorized 24VDC power and on-board, integrated driver. Features: Familiar four hole mounting pattern for ease of installation into existing robotics systems. Thermal management for optimal LED performance and lifetime expectancy.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ RoboLight™ 2.5x6 inch - MB-RBL-205 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ RoboLight™ 2.5x6 inch
MB-RBL-205
MetaBright™ RoboLight™ 2.5x6 inch MB-RBL-205
MetaBright™ RoboLights provide high intensity direct illumination comparable to MetaBright™ Front Lights and are designed for IP67 rated environments. Robolights feature rugged industrial housings for industrial robotics work envelopes. The Robolight is a cost effective and "integrator ready" machine vision illuminator with a connectorized 24VDC power and on-board, integrated driver. Features: Familiar four hole mounting pattern for ease of installation into existing robotics systems. Thermal management for optimal LED performance and lifetime expectancy.

MetaBright™ RoboLights provide high intensity direct illumination comparable to MetaBright™ Front Lights and are designed for IP67 rated environments. Robolights feature rugged industrial housings for industrial robotics work envelopes.

The Robolight is a cost effective and "integrator ready" machine vision illuminator with a connectorized 24VDC power and on-board, integrated driver.

Features:

  • Familiar four hole mounting pattern for ease of installation into existing robotics systems.
  • Thermal management for optimal LED performance and lifetime expectancy.
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-RBL-205
Product Name MetaBright™ RoboLight™ 2.5x6 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Polarizing (optional feature)
Approvals CE, RoHS, IP67
Active Area Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Flat Ring Light - CA-DRR4F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
RLED-80C-2728 - RLED-80C-2728 - Rayfine Specialty Lighting Co., Ltd.
Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 6500 to 9000 K
View Details
 - R-60-1 V2 - Image Labs International
Image Labs International
Specs
Illumination Type Ring
Light Source Light Emitting Diode; Lamp
Lifetime 10000 hours
View Details