Metaphase Technologies, Inc. MetaBright™ Compact Diffused Tube Line Light 45 inch MB-CDT1006

Description
The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase's diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.
Description
The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase's diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ Compact Diffused Tube Line Light 45 inch - MB-CDT1006 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ Compact Diffused Tube Line Light 45 inch
MB-CDT1006
MetaBright™ Compact Diffused Tube Line Light 45 inch MB-CDT1006
The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase's diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.

The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase's diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-CDT1006
Product Name MetaBright™ Compact Diffused Tube Line Light 45 inch
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Diffused
Active Area Length 45 inch (1143 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Dome Light - CA-DDR8 - KEYENCE
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
Compact light module - RFFM-1407 & RFFM-1405 - Rayfine Specialty Lighting Co., Ltd.
Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5700 to 6300 K
View Details
 - LALL-47x47 - Image Labs International
Image Labs International
Specs
Light Source Light Emitting Diode; Lamp
Lifetime 10000 hours
View Details