Metaphase Technologies, Inc. MetaBright™ High Power Linear Backlight 1.2x13 inch MB-LBL311

Description
This MetaBright™ 1.2" x 13" diffuse linear backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. High aspect ratio backlinghts, the brightest most effect in the industry Stainless Steel cases and acrylic diffuser for rugged performance 35 SMT array LED provide maximum intensity area with +/- 0.5% Long profile puts the light only where it's needed, perfect for long parts or linescan applications
Description
This MetaBright™ 1.2" x 13" diffuse linear backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. High aspect ratio backlinghts, the brightest most effect in the industry Stainless Steel cases and acrylic diffuser for rugged performance 35 SMT array LED provide maximum intensity area with +/- 0.5% Long profile puts the light only where it's needed, perfect for long parts or linescan applications

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Linear Backlight 1.2x13 inch - MB-LBL311 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Linear Backlight 1.2x13 inch
MB-LBL311
MetaBright™ High Power Linear Backlight 1.2x13 inch MB-LBL311
This MetaBright™ 1.2" x 13" diffuse linear backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications. High aspect ratio backlinghts, the brightest most effect in the industry Stainless Steel cases and acrylic diffuser for rugged performance 35 SMT array LED provide maximum intensity area with +/- 0.5% Long profile puts the light only where it's needed, perfect for long parts or linescan applications

This MetaBright™ 1.2" x 13" diffuse linear backlight provides uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT) with the super bright LEDs. Our backlights can be configured for wavelength and other specifications.

  • High aspect ratio backlinghts, the brightest most effect in the industry
  • Stainless Steel cases and acrylic diffuser for rugged performance
  • 35 SMT array LED provide maximum intensity area with +/- 0.5%
  • Long profile puts the light only where it's needed, perfect for long parts or linescan applications
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-LBL311
Product Name MetaBright™ High Power Linear Backlight 1.2x13 inch
Illumination Type Line; Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Machine Vision Lighting - Ring Lights - Banner Engineering Corp.
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Wavelength 464 to 940 nm (4640 to 9400 Å)
View Details
Olympus Borescope LED Light Source SPARK-OL - Spark LED-OL - Fiberscope.net by MEDIT
Specs
Light Source Light Emitting Diode
Lifetime 80000 hours
View Details