Metaphase Technologies, Inc. MetaLight™ Line Light 10 inch LL304

Description
This MetaLight™ line light produces uniform line across the 10" aperture. Our line lights can be configured for wavelength and working distance. Features: High Uniformity both laterally and longitudinally High Intensity, over 1 million Lux Lens Options for various beam widths and working distances Cooling Options include convection, fans, compressed air with and without Computer air flow control, etc Available in various Light wavelengths including IR, UV and RGB Strobe synchronization; Control compatibility for high precision pulse-modulation and 0-10V Intensity Control capability Adjustable lens focusing range of mm to meters Backlight versions for web backlight & silhouetting applications From 1” to 120” (10ft) in length Built-in constant current driver(s) provides consistent illumination output 24V version require no special controllers; simply provide 24VDC Applications Include: Web Inspection (Foil, Plastic Film, PCBs, glass, paper, web converting, etc) Geometry measurements of long targets Direct Position measurement Printed circuit board inspection Tube or bottle inspection Quality control in food, chemicals and textile industry Detection of holes in high transparent films and laminated glass Nonwovens Fabrics Solar Cells
Description
This MetaLight™ line light produces uniform line across the 10" aperture. Our line lights can be configured for wavelength and working distance. Features: High Uniformity both laterally and longitudinally High Intensity, over 1 million Lux Lens Options for various beam widths and working distances Cooling Options include convection, fans, compressed air with and without Computer air flow control, etc Available in various Light wavelengths including IR, UV and RGB Strobe synchronization; Control compatibility for high precision pulse-modulation and 0-10V Intensity Control capability Adjustable lens focusing range of mm to meters Backlight versions for web backlight & silhouetting applications From 1” to 120” (10ft) in length Built-in constant current driver(s) provides consistent illumination output 24V version require no special controllers; simply provide 24VDC Applications Include: Web Inspection (Foil, Plastic Film, PCBs, glass, paper, web converting, etc) Geometry measurements of long targets Direct Position measurement Printed circuit board inspection Tube or bottle inspection Quality control in food, chemicals and textile industry Detection of holes in high transparent films and laminated glass Nonwovens Fabrics Solar Cells

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ Line Light 10 inch - LL304 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaLight™ Line Light 10 inch
LL304
MetaLight™ Line Light 10 inch LL304
This MetaLight™ line light produces uniform line across the 10" aperture. Our line lights can be configured for wavelength and working distance. Features: High Uniformity both laterally and longitudinally High Intensity, over 1 million Lux Lens Options for various beam widths and working distances Cooling Options include convection, fans, compressed air with and without Computer air flow control, etc Available in various Light wavelengths including IR, UV and RGB Strobe synchronization; Control compatibility for high precision pulse-modulation and 0-10V Intensity Control capability Adjustable lens focusing range of mm to meters Backlight versions for web backlight & silhouetting applications From 1” to 120” (10ft) in length Built-in constant current driver(s) provides consistent illumination output 24V version require no special controllers; simply provide 24VDC Applications Include: Web Inspection (Foil, Plastic Film, PCBs, glass, paper, web converting, etc) Geometry measurements of long targets Direct Position measurement Printed circuit board inspection Tube or bottle inspection Quality control in food, chemicals and textile industry Detection of holes in high transparent films and laminated glass Nonwovens Fabrics Solar Cells

This MetaLight™ line light produces uniform line across the 10" aperture. Our line lights can be configured for wavelength and working distance.

Features:

  • High Uniformity both laterally and longitudinally
  • High Intensity, over 1 million Lux
  • Lens Options for various beam widths and working distances
  • Cooling Options include convection, fans, compressed air with and without Computer air flow control, etc
  • Available in various Light wavelengths including IR, UV and RGB
  • Strobe synchronization; Control compatibility for high precision pulse-modulation and 0-10V Intensity Control capability
  • Adjustable lens focusing range of mm to meters
  • Backlight versions for web backlight & silhouetting applications
  • From 1” to 120” (10ft) in length
  • Built-in constant current driver(s) provides consistent illumination output
  • 24V version require no special controllers; simply provide 24VDC

Applications Include:

  • Web Inspection (Foil, Plastic Film, PCBs, glass, paper, web converting, etc)
  • Geometry measurements of long targets
  • Direct Position measurement
  • Printed circuit board inspection
  • Tube or bottle inspection
  • Quality control in food, chemicals and textile industry
  • Detection of holes in high transparent films
  • and laminated glass
  • Nonwovens
  • Fabrics
  • Solar Cells
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number LL304
Product Name MetaLight™ Line Light 10 inch
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
Approvals CE, RoHS
Active Area Length 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Flat Ring Light - CA-DRR4F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
White light module with high light output and plastic housing - RFFM-1121P - Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5200 to 6200 K
View Details
 - CDI-300-FO - Image Labs International
Image Labs International
Specs
Illuminator Features Fiber Optic
View Details