Metaphase Technologies, Inc. Microscope Illuminator MP-LED-150

Description
The Metaphase Fiber Optic LED Illuminator provides light that can matched with many different kinds of fiber optic light guidiance. The Metaphase Fiber Optic LED Illuminator includes a universal AC adapter and 25mm nose piece for easily attaching to standard MX adapters.. These can vary from liquid light guides, ring lights,line lights and many others that will meet your microscopy, endoscopy, and machine vision illumination needs. The Metaphase Fiber Optic LED Illuminator features a compact design, long lifetime, and current stabilized white LEDs. FEATURES: Stackable housing design Cooling running Extremely quiet Designed and fabricated in USA Small footprint 2 year limited warranty Compatible with various fiber sizes
Description
The Metaphase Fiber Optic LED Illuminator provides light that can matched with many different kinds of fiber optic light guidiance. The Metaphase Fiber Optic LED Illuminator includes a universal AC adapter and 25mm nose piece for easily attaching to standard MX adapters.. These can vary from liquid light guides, ring lights,line lights and many others that will meet your microscopy, endoscopy, and machine vision illumination needs. The Metaphase Fiber Optic LED Illuminator features a compact design, long lifetime, and current stabilized white LEDs. FEATURES: Stackable housing design Cooling running Extremely quiet Designed and fabricated in USA Small footprint 2 year limited warranty Compatible with various fiber sizes

Suppliers

Company
Product
Description
Supplier Links
Microscope Illuminator - MP-LED-150 - Metaphase Technologies, Inc.
Bristol, PA, USA
Microscope Illuminator
MP-LED-150
Microscope Illuminator MP-LED-150
The Metaphase Fiber Optic LED Illuminator provides light that can matched with many different kinds of fiber optic light guidiance. The Metaphase Fiber Optic LED Illuminator includes a universal AC adapter and 25mm nose piece for easily attaching to standard MX adapters.. These can vary from liquid light guides, ring lights,line lights and many others that will meet your microscopy, endoscopy, and machine vision illumination needs. The Metaphase Fiber Optic LED Illuminator features a compact design, long lifetime, and current stabilized white LEDs. FEATURES: Stackable housing design Cooling running Extremely quiet Designed and fabricated in USA Small footprint 2 year limited warranty Compatible with various fiber sizes

The Metaphase Fiber Optic LED Illuminator provides light that can matched with many different kinds of fiber optic light guidiance. The Metaphase Fiber Optic LED Illuminator includes a universal AC adapter and 25mm nose piece for easily attaching to standard MX adapters.. These can vary from liquid light guides, ring lights,line lights and many others that will meet your microscopy, endoscopy, and machine vision illumination needs. The Metaphase Fiber Optic LED Illuminator features a compact design, long lifetime, and current stabilized white LEDs.

FEATURES:

  • Stackable housing design
  • Cooling running
  • Extremely quiet
  • Designed and fabricated in USA
  • Small footprint
  • 2 year limited warranty
  • Compatible with various fiber sizes
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MP-LED-150
Product Name Microscope Illuminator
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
Approvals CE, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
SpecBright™ LED Ring Lights -  - ProPhotonix, Ltd.
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Active Area Length 1.77 inch (45 mm)
View Details
STUDIO INTERVIEW KIT - LK2335/945266 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 100 to 240 volts
Illuminator Output 300 to 1000 watts
View Details
UV LED surgical curing module (UVA+white) - ITUC-8002 - Rayfine Specialty Lighting Co., Ltd.
Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details