Metaphase Technologies, Inc. MetaBright™ Compact Diffused Tube Line Light 5 inch MB-CDT206

Description
Compact Diffuse Tube Line Light - 5in This MetaBright™ 0.75" x 29" high power compact diffused tube light provides high output diffuse uniform lighting. Our diffused dome lights can be configured for wavelength and other specifications.
Description
Compact Diffuse Tube Line Light - 5in This MetaBright™ 0.75" x 29" high power compact diffused tube light provides high output diffuse uniform lighting. Our diffused dome lights can be configured for wavelength and other specifications.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ Compact Diffused Tube Line Light 5 inch - MB-CDT206 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ Compact Diffused Tube Line Light 5 inch
MB-CDT206
MetaBright™ Compact Diffused Tube Line Light 5 inch MB-CDT206
Compact Diffuse Tube Line Light - 5in This MetaBright™ 0.75" x 29" high power compact diffused tube light provides high output diffuse uniform lighting. Our diffused dome lights can be configured for wavelength and other specifications.

Compact Diffuse Tube Line Light - 5in

This MetaBright™ 0.75" x 29" high power compact diffused tube light provides high output diffuse uniform lighting. Our diffused dome lights can be configured for wavelength and other specifications.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-CDT206
Product Name MetaBright™ Compact Diffused Tube Line Light 5 inch
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Coaxial Light - CA-DXB3 - KEYENCE
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
Portable light source - RFFM-1818 - Rayfine Specialty Lighting Co., Ltd.
Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5000 to 6000 K
View Details
 - SCDI-25 - Image Labs International
Image Labs International
Specs
Illumination Type Backlight
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
View Details