Metaphase Technologies, Inc. MetaBright™ High Power Diffused Axial Light 1x1 inch MB-DAL105

Description
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 1" x 1" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 1 x 1 in active area Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack
Description
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 1" x 1" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 1 x 1 in active area Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Diffused Axial Light 1x1 inch - MB-DAL105 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Diffused Axial Light 1x1 inch
MB-DAL105
MetaBright™ High Power Diffused Axial Light 1x1 inch MB-DAL105
This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 1" x 1" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications. Size: 1 x 1 in active area Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack

This MetaBright™ high power Diffuse Axial Light produces uniform intensity for 1" x 1" lighting area. Our Diffuse Axial Lights can be configured for wavelength and other specifications.

  • Size: 1 x 1 in active area
  • Over thirty five SMD per inch array makes our diffuse axial lights the brightest most stable coaxial lighting in the industry
  • 6 different sizes of diffuse axis light models to fit different application needs
  • Exclusive optical beam splitter and diffuser stack
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-DAL105
Product Name MetaBright™ High Power Diffused Axial Light 1x1 inch
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Coaxial Light - CA-DXR7 - KEYENCE
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
1000ml/min UV LED sterilization module for flowing water - ITWS-6001 - Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details
 - BL-100x200-LP - Image Labs International
Image Labs International
Specs
Illumination Type Backlight
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
View Details