Metaphase Technologies, Inc. MetaLight™ 3 Ring Off-Axis Ring Light 4 inch, 1/4 Ring TOARL241

Description
3 Ring Off-Axis Light 4" I.D. - 1/4 Ring Select Power This MetaLight™ three ring 4" I.D. 1/4 ring select power off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.
Description
3 Ring Off-Axis Light 4" I.D. - 1/4 Ring Select Power This MetaLight™ three ring 4" I.D. 1/4 ring select power off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ 3 Ring Off-Axis Ring Light 4 inch, 1/4 Ring - TOARL241 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaLight™ 3 Ring Off-Axis Ring Light 4 inch, 1/4 Ring
TOARL241
MetaLight™ 3 Ring Off-Axis Ring Light 4 inch, 1/4 Ring TOARL241
3 Ring Off-Axis Light 4" I.D. - 1/4 Ring Select Power This MetaLight™ three ring 4" I.D. 1/4 ring select power off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.

3 Ring Off-Axis Light 4" I.D. - 1/4 Ring Select Power

This MetaLight™ three ring 4" I.D. 1/4 ring select power off-axis ring light provides a near horizontal plane of light which is useful for highlighting surface defects, illuminating specular surfaces, and side lighting prominent target features. An additional one ring of LEDs at a larger incident angle allows flexibility in target illumination. Our ring lights can be configured for wavelength and other specifications.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number TOARL241
Product Name MetaLight™ 3 Ring Off-Axis Ring Light 4 inch, 1/4 Ring
Illumination Type Ring; Axial
Light Source Light Emitting Diode
Active Area Length 4 inch (102 mm)
Lifetime 75000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Specs
Illumination Type Spot
Wavelength 470 nm (4700 Å)
View Details
Dome Light - CA-DDB15 - KEYENCE
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
LIGHT AND SOUND KIT w/ BC4112 - SL3007LS/944570 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 240 volts
Illuminator Output 100 watts
View Details