Metaphase Technologies, Inc. MetaBright™ High Power Thin Backlight 1x4.7 inch MB-TBL1X4

Description
This MetaBright™ 1" x 4.7" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.
Description
This MetaBright™ 1" x 4.7" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Thin Backlight 1x4.7 inch - MB-TBL1X4 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Thin Backlight 1x4.7 inch
MB-TBL1X4
MetaBright™ High Power Thin Backlight 1x4.7 inch MB-TBL1X4
This MetaBright™ 1" x 4.7" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.

This MetaBright™ 1" x 4.7" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-TBL1X4
Product Name MetaBright™ High Power Thin Backlight 1x4.7 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 4.7 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Bar Light - CA-DBW5 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
Light module with high light output and limited dimensions - RFFM-1121 & RFFM-1122 - Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5200 to 6200 K
View Details
 - LA-150-1 - Image Labs International
Image Labs International
Specs
Illumination Type Line
Light Source Light Emitting Diode; Lamp
Lifetime 10000 hours
View Details