Metaphase Technologies, Inc. High Efficiency Economical Backlight 5.75x10 inch FR-BL146X254

Description
Backlighting is one of the most commonly used techniques for manual and automated inspection, as the light placed behind an object produces a high contrast image. High Efficiency LED Backlights produce 1.5 times the measured lumen (light) output of Cold Cathode Fluorescent Backlights, with a 96% reduction of current consumption over the MetaBrightTM LED Area Backlights. Economical Backlights combine the latest high brightness LEDs with Metaphase's patent pending laser-edged Lumiform technology, to produce highly uniform (+/-5%), illumination, eliminating hotspots and glare. This recent breakthrough in light guiding diffusion makes this one of Metaphase's most affordable models. Backlight Features: Lean Manufacturing Model for Affordable Pricing High Brightness, up to 10,000 lux (929 lumens per square foot) Features patent pending "Lumiform" technology for Diffuse Uniformity across the entire active area. (+/-5%) Sized up to 24" x 48" Sleek Designs (under 1" thickness) Utilizes High Brightness, High Efficiency LEDs No Warm-Up Time or Flicker Available in White & Red LEDs Applications Defect Detection in objects with opacity greater than 50% Glass/Plastic Containers Glass/Plastic Sheets Through Hole Inspection PCB Through Hole Lead Inspection Object Tracking Scanning Applications Critical Dimensions Inspection Bolt Thread Glass Bottle Thread Conduit/Metal Thread Components Location Verification
Description
Backlighting is one of the most commonly used techniques for manual and automated inspection, as the light placed behind an object produces a high contrast image. High Efficiency LED Backlights produce 1.5 times the measured lumen (light) output of Cold Cathode Fluorescent Backlights, with a 96% reduction of current consumption over the MetaBrightTM LED Area Backlights. Economical Backlights combine the latest high brightness LEDs with Metaphase's patent pending laser-edged Lumiform technology, to produce highly uniform (+/-5%), illumination, eliminating hotspots and glare. This recent breakthrough in light guiding diffusion makes this one of Metaphase's most affordable models. Backlight Features: Lean Manufacturing Model for Affordable Pricing High Brightness, up to 10,000 lux (929 lumens per square foot) Features patent pending "Lumiform" technology for Diffuse Uniformity across the entire active area. (+/-5%) Sized up to 24" x 48" Sleek Designs (under 1" thickness) Utilizes High Brightness, High Efficiency LEDs No Warm-Up Time or Flicker Available in White & Red LEDs Applications Defect Detection in objects with opacity greater than 50% Glass/Plastic Containers Glass/Plastic Sheets Through Hole Inspection PCB Through Hole Lead Inspection Object Tracking Scanning Applications Critical Dimensions Inspection Bolt Thread Glass Bottle Thread Conduit/Metal Thread Components Location Verification

Suppliers

Company
Product
Description
Supplier Links
High Efficiency Economical Backlight 5.75x10 inch - FR-BL146X254 - Metaphase Technologies, Inc.
Bristol, PA, USA
High Efficiency Economical Backlight 5.75x10 inch
FR-BL146X254
High Efficiency Economical Backlight 5.75x10 inch FR-BL146X254
Backlighting is one of the most commonly used techniques for manual and automated inspection, as the light placed behind an object produces a high contrast image. High Efficiency LED Backlights produce 1.5 times the measured lumen (light) output of Cold Cathode Fluorescent Backlights, with a 96% reduction of current consumption over the MetaBrightTM LED Area Backlights. Economical Backlights combine the latest high brightness LEDs with Metaphase's patent pending laser-edged Lumiform technology, to produce highly uniform (+/-5%), illumination, eliminating hotspots and glare. This recent breakthrough in light guiding diffusion makes this one of Metaphase's most affordable models. Backlight Features: Lean Manufacturing Model for Affordable Pricing High Brightness, up to 10,000 lux (929 lumens per square foot) Features patent pending "Lumiform" technology for Diffuse Uniformity across the entire active area. (+/-5%) Sized up to 24" x 48" Sleek Designs (under 1" thickness) Utilizes High Brightness, High Efficiency LEDs No Warm-Up Time or Flicker Available in White & Red LEDs Applications Defect Detection in objects with opacity greater than 50% Glass/Plastic Containers Glass/Plastic Sheets Through Hole Inspection PCB Through Hole Lead Inspection Object Tracking Scanning Applications Critical Dimensions Inspection Bolt Thread Glass Bottle Thread Conduit/Metal Thread Components Location Verification

Backlighting is one of the most commonly used techniques for manual and automated inspection, as the light placed behind an object produces a high contrast image.

High Efficiency LED Backlights produce 1.5 times the measured lumen (light) output of Cold Cathode Fluorescent Backlights, with a 96% reduction of current consumption over the MetaBrightTM LED Area Backlights.

Economical Backlights combine the latest high brightness LEDs with Metaphase's patent pending laser-edged Lumiform technology, to produce highly uniform (+/-5%), illumination, eliminating hotspots and glare. This recent breakthrough in light guiding diffusion makes this one of Metaphase's most affordable models.

Backlight Features:

  • Lean Manufacturing Model for Affordable Pricing
  • High Brightness, up to 10,000 lux (929 lumens per square foot)
  • Features patent pending "Lumiform" technology for Diffuse Uniformity across the entire active area. (+/-5%)
  • Sized up to 24" x 48"
  • Sleek Designs (under 1" thickness)
  • Utilizes High Brightness, High Efficiency LEDs
  • No Warm-Up Time or Flicker
  • Available in White & Red LEDs

Applications

  • Defect Detection in objects with opacity greater than 50%
    • Glass/Plastic Containers
    • Glass/Plastic Sheets
  • Through Hole Inspection
    • PCB Through Hole Lead Inspection
  • Object Tracking
  • Scanning Applications
  • Critical Dimensions Inspection
    • Bolt Thread
    • Glass Bottle Thread
    • Conduit/Metal Thread
  • Components Location Verification
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number FR-BL146X254
Product Name High Efficiency Economical Backlight 5.75x10 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
Active Area Length 10 inch (254 mm)
Active Area Width 5.8 inch (147 mm)
Unlock Full Specs
to access all available technical data