Metaphase Technologies, Inc. MetaBright™ Compact Diffused Tube Line Light 50 inch MB-CDT1106

Description
Compact Diffuse Tube Line Light - 45in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.
Description
Compact Diffuse Tube Line Light - 45in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ Compact Diffused Tube Line Light 50 inch - MB-CDT1106 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ Compact Diffused Tube Line Light 50 inch
MB-CDT1106
MetaBright™ Compact Diffused Tube Line Light 50 inch MB-CDT1106
Compact Diffuse Tube Line Light - 45in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.

Compact Diffuse Tube Line Light - 45in

The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-CDT1106
Product Name MetaBright™ Compact Diffused Tube Line Light 50 inch
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 50 inch (1270 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Square Light - CA-DQR10 - KEYENCE
Specs
Illumination Type Direct Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
Light module with medium light output and compact size - RFFM-1107 & RFFM-1105 - Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 4500 to 5500 K
View Details
 - DF-100-1 - Image Labs International
Image Labs International
Specs
Light Source Light Emitting Diode; Lamp
Illuminator Features Strobe; Diffused
Lifetime 50000 hours
View Details