Metaphase Technologies, Inc. MetaBright™ High Power Line Light 45 inch MB-LL1007

Description
High Power Line Light 45" This MetaBright™ line light produces extremely high brightness and uniform line across the 45” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features 45“ Line Light (Line Lights are available in lengths from 1-120 inches - custom lengths available) Over 1 million lux combining the MetaBright and micro-lens patent pending technologies Non-fan cooling and compressed air cooling modules available Different beam width & working distance modules available Built in constant driver current sources to guarantee consistant lighting output 0-10V dimming control
Description
High Power Line Light 45" This MetaBright™ line light produces extremely high brightness and uniform line across the 45” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features 45“ Line Light (Line Lights are available in lengths from 1-120 inches - custom lengths available) Over 1 million lux combining the MetaBright and micro-lens patent pending technologies Non-fan cooling and compressed air cooling modules available Different beam width & working distance modules available Built in constant driver current sources to guarantee consistant lighting output 0-10V dimming control

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Line Light 45 inch - MB-LL1007 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Line Light 45 inch
MB-LL1007
MetaBright™ High Power Line Light 45 inch MB-LL1007
High Power Line Light 45" This MetaBright™ line light produces extremely high brightness and uniform line across the 45” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features 45“ Line Light (Line Lights are available in lengths from 1-120 inches - custom lengths available) Over 1 million lux combining the MetaBright and micro-lens patent pending technologies Non-fan cooling and compressed air cooling modules available Different beam width & working distance modules available Built in constant driver current sources to guarantee consistant lighting output 0-10V dimming control

High Power Line Light 45"

This MetaBright™ line light produces extremely high brightness and uniform line across the 45” aperture. Our line lights can be configured for wavelength, cooling method and working distance.

Features

  • 45“ Line Light (Line Lights are available in lengths from 1-120 inches - custom lengths available)
  • Over 1 million lux combining the MetaBright and micro-lens patent pending technologies
  • Non-fan cooling and compressed air cooling modules available
  • Different beam width & working distance modules available
  • Built in constant driver current sources to guarantee consistant lighting output
  • 0-10V dimming control
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-LL1007
Product Name MetaBright™ High Power Line Light 45 inch
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
Approvals CE, RoHS
Active Area Length 45 inch (1143 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Back Light - CA-DSR9 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
Portable light source - RFFM-1818 - Rayfine Specialty Lighting Co., Ltd.
Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5000 to 6000 K
View Details
 - LA-100-1 - Image Labs International
Image Labs International
Specs
Illumination Type Line
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
View Details