Metaphase Technologies, Inc. MetaBright™ Compact Diffused Tube Line Light 35 inch MB-CDT806

Description
Compact Diffuse Tube Line Light - 35in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.
Description
Compact Diffuse Tube Line Light - 35in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ Compact Diffused Tube Line Light 35 inch - MB-CDT806 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ Compact Diffused Tube Line Light 35 inch
MB-CDT806
MetaBright™ Compact Diffused Tube Line Light 35 inch MB-CDT806
Compact Diffuse Tube Line Light - 35in The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.

Compact Diffuse Tube Line Light - 35in

The MetaBright™ Compact Diffused Tube Line Light is a low profile version of Metaphase’s diffused tube lights with an aperture designed for line scan applications. Ideal for inspecting highly specular reflective materials with line scan cameras.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-CDT806
Product Name MetaBright™ Compact Diffused Tube Line Light 35 inch
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 35 inch (889 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
SpecBright™ LED Spot Lights -  - ProPhotonix, Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
CHROMA KEY BLUE / GREEN SCREEN KIT - LK2350/945180 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 100 to 240 volts
Illuminator Output 300 to 1000 watts
View Details
Light module with high light output and limited dimensions - RFFM-1121 & RFFM-1122 - Rayfine Specialty Lighting Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5200 to 6200 K
View Details