Metaphase Technologies, Inc. MetaLight™ Diffuse Dome Light 1.5" I.D. DL101

Description
This MetaLight™ diffuse dome light 1.5" I.D. provides high output diffuse uniform lighting. Our diffuse dome lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Patent-pending LED heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffused output Strobe & dimming options
Description
This MetaLight™ diffuse dome light 1.5" I.D. provides high output diffuse uniform lighting. Our diffuse dome lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Patent-pending LED heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffused output Strobe & dimming options

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ Diffuse Dome Light 1.5
Bristol, PA, USA
MetaLight™ Diffuse Dome Light 1.5" I.D.
DL101
MetaLight™ Diffuse Dome Light 1.5" I.D. DL101
This MetaLight™ diffuse dome light 1.5" I.D. provides high output diffuse uniform lighting. Our diffuse dome lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Patent-pending LED heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffused output Strobe & dimming options

This MetaLight™ diffuse dome light 1.5" I.D. provides high output diffuse uniform lighting. Our diffuse dome lights can be configured for wavelength and other specifications.

  • High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan
  • Patent-pending LED heat management for consistent performance
  • Ideal for highly reflective surfaces and textured or topographic objects
  • Provides cloudy day illumination, minimizing shadows and glare
  • Enclosed workspace blocks interference of ambient light
  • Optical grade reflector coating reflects 99.9% of light for optimum diffused output
  • Strobe & dimming options
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number DL101
Product Name MetaLight™ Diffuse Dome Light 1.5" I.D.
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
Approvals CE, RoHS
Active Area Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - CDI-300-FO - Image Labs International
Image Labs International
Specs
Illuminator Features Fiber Optic
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
MetaLight™ Off-Axis Ring Light 4 inch, 1/2 Ring Select Power - OARL221 - Metaphase Technologies, Inc.
Specs
Illumination Type Ring; Axial
Light Source Light Emitting Diode
Active Area Length 4 inch (102 mm)
View Details