Metaphase Technologies, Inc. Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| 2'x2' Direct Troffer The Claris 2'x2' Direct Troffer luminaire is designed for mounting into T-bar ceiling grids, plasterboard ceilings, and on ceiling as surface mounted light fittings-perfect for office applications. | |
| FOOD & DRUG/WASHDOWN/ FREEZER LUMINAIRE The DRACO Light is a stainless steel, waterproof luminaire, ideal for demanding applications involving dust, dirt, vapor, smoke, high levels of humidity, and risk of... | |
| HIGH BAY The HELIO High Bay is a high output green-technology system that exemplifies efficiency, advanced optics, and thermal and electrical management. This fixture is ideal for commercial & industrial... | |
| LOW PROFILE/GARAGE The ARTEMIS Low Profile/Garage luminaire incorporates the latest technology in LED Illumination with excellent thermal management techniques for low maintenance, long life, superior performance, and energy efficiency. Perfect... | |
| 14" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. | |
| 2" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. | |
| 23" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. | |
| 30" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. | |
| 34" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. | |
| 4" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. | |
| 48" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. | |
| 63" Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. | |
| MetaBright™ Long Range Strobe (Narrow Beam) The worlds most powerful LED strobe has a NEMA 4X Enclosure with powder coated Stainless Steel hood and is built to withstand the elements. | |
| MetaBright™ Long Range Strobe (Wide Beam) The worlds most powerful LED strobe has a NEMA 4X Enclosure with powder coated Stainless Steel hood and is built to withstand the elements. | |
| Metaphase ExoLights™ produce whiter, brighter, and flicker-free illumination compared with fluorescent technology, with a 75,000hour LED lifetime expectancy. Isotropic lensing shapes a highly diffused and shadow-free beam of light. Metaphase... | |
| Metaphase’s new LED Spot Light provides low cost, washdown illumination. These new illuminators are available in a variety of beam angles and optimal working distances. These lights are housed in... | |
| This economical multi-watt LED front light is designed for flooding large areas of light and mimics the diffuse output of a screw base PAR 38 halogen flood light. Working distances... |