EA Elektro-Automatik Inc. Datasheets for Electrical Test Probes
Electric test probes are used to establish a connection between a circuit under test and the measuring instrument.
Electrical Test Probes: Learn more
| Product Name | Notes |
|---|---|
| A high voltage differential probe is used for measuring the voltage difference between two test points where neither test point is at ground. High voltage differential probes from Tektronix can... | |
| A high voltage single-ended probe is typically used for measuring ground referenced signals up to 40 kV. However, some single-ended probes are designed for with isolated or floating inputs for... | |
| A low voltage single-ended probe is typically used for measuring high-speed, ground referenced signals up to 12 V. These low voltage probes are the best choice for making measurements on... | |
| Depend on Tektronix to provide you with performance you can count on, and industry-leading service and support. Broad Wavelength Response 500 to 950 nm or 1100 to 1700 nm High-bandwidth... | |
| Differential signaling used in high speed serial standards requires very accurate characterization. The industry-leading bandwidth and signal fidelity found in a Tektronix low voltage differential oscilloscope probe ensures that you... | |
| Logic probes are used to analyze the logic states (high/true: logic 1 or low/false: logic 0) of digital signals. To verify and debug today’s high-speed, low-voltage digital signals, you need... | |
| Make more accurate dynamic shunt-based current measurements with TICP Series current probes. High bandwidth, flexible ranges, complete galvanic isolation and extremely low noise enable you to go beyond traditional limits... | |
| Optimized for power integrity measurements, these probes combine low noise contribution, DC offset up to 60 V, high bandwidth, low loading, and a wide range of connectivity alternatives. See more... | |
| Passive voltage probes ship standard with most and provide a low cost, general purpose probing solution. Generally, these probes lack the performance of an active voltage probe but provide the... | |
| Tektronix current probe solutions offer: The broadest range of AC/DC and AC-only current probes Measurement accuracy from uAs to 2000 A Best-in-class bandwidth up to 120 MHz Best-in-class current clamp... | |
| The DPO7OE series optical probes with a DPO70000 real-time scope deliver the performance and advanced debug capabilities designers need to fully troubleshoot 400G PAM4 signals, up to 56 GBaud, and... | |
| Uncover the fast, floating signals that your non-isolated probes are hiding. IsoVu Probe Technology virtually eliminates common mode interference using optical isolation. This delivers accurate differential measurements on reference voltages... |