EA Elektro-Automatik Inc. Current Probe CT2

Description
Tektronix current probe solutions offer: The broadest range of AC/DC and AC-only current probes Measurement accuracy from uAs to 2000 A Best-in-class bandwidth up to 120 MHz Best-in-class current clamp sensitivity down to 1 mA The only products with 3rd Party Safety Certification (UL, CSA, ETL) The only products with bare wire voltage ratings Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling See more
Description
Tektronix current probe solutions offer: The broadest range of AC/DC and AC-only current probes Measurement accuracy from uAs to 2000 A Best-in-class bandwidth up to 120 MHz Best-in-class current clamp sensitivity down to 1 mA The only products with 3rd Party Safety Certification (UL, CSA, ETL) The only products with bare wire voltage ratings Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling See more

Suppliers

Company
Product
Description
Supplier Links
Current Probe - CT2 - EA Elektro-Automatik Inc.
San Diego, CA, United States
Current Probe
CT2
Current Probe CT2
Tektronix current probe solutions offer: The broadest range of AC/DC and AC-only current probes Measurement accuracy from uAs to 2000 A Best-in-class bandwidth up to 120 MHz Best-in-class current clamp sensitivity down to 1 mA The only products with 3rd Party Safety Certification (UL, CSA, ETL) The only products with bare wire voltage ratings Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling See more

Tektronix current probe solutions offer:

  • The broadest range of AC/DC and AC-only current probes
  • Measurement accuracy from uAs to 2000 A
  • Best-in-class bandwidth up to 120 MHz
  • Best-in-class current clamp sensitivity down to 1 mA
  • The only products with 3rd Party Safety Certification (UL, CSA, ETL)
  • The only products with bare wire voltage ratings
  • Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling

See more

Supplier's Site

Technical Specifications

  EA Elektro-Automatik Inc.
Product Category Electrical Test Probes
Product Number CT2
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XH Macro-Hook to Meter Pin Plug, 18 AWG PVC Test Lead - 606XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details