EA Elektro-Automatik Inc. Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Series 2220 and 2230 Multi-Channel Programmable DC Power Supplies are ideal for testing a wide range of devices, circuit boards, modules, and products that require multiple power sources cost-effectively. Series... | |
| Series 2230 power supplies provide up to 375 W of power in a compact 2 U high, half-rack wide enclosure. The 2230-30-6 offers up to 6 A from two channels; | |
| Series 2280S high precision bench power supplies with TFT LCD display deliver up to 192W of low output noise power and superior load current measurement sensitivity. Built-in plotting functions allow... | |
| Series 2290 High Voltage Power Supplies are ideal for high voltage device and material testing, as well as high energy physics experiments. Choose the Model 2290-5 Power Supply for voltage... | |
| Series 2380 programmable DC Electronic Loads are single output, standalone loads with 200W, 250W and 750W models. Multiple operation modes with up to 25 kHz of dynamic cycling, superior voltage/current... | |
| Source a wide range of voltages and currents with the 360W, 720W, or 1080W Series 2260B Programmable DC Power Supplies. The 360W versions can output current of 36A, 13.5A, 4.5A,... | |
| Testing portable, battery-operated devices under real-word conditions demands a DC power supply that can simulate a battery’s performance over a wide range of conditions. Series 2300 battery simulating power supplies... | |
| The Series 2200 offers five DC power supply models with voltage outputs from 20V to 72V to address a wide range of power requirements. These supplies have both front and... |