The IsoVu,Ñ¢ Isolated Current Probe TICP050 from EA Elektro-Automatik Inc. is designed for high-performance current measurements with complete galvanic isolation, which eliminates ground loops and enhances common mode rejection. It features a 50 Ω input impedance and low noise performance of less than 4.7 nV/,àöHz, making it suitable for accurate measurements on shunts. The probe supports a wide current measurement range, from microamperes to hundreds of amperes, depending on the shunt used, and is compatible with various Tektronix oscilloscopes. The TICP050 offers three bandwidth options: 1 GHz, 500 MHz, and 250 MHz, and includes multiple attenuation tips to extend the differential voltage range. It provides a maximum common mode voltage of 1.8 kV and a DC gain accuracy of 1.5%. The probe is particularly effective for applications such as current shunt measurements, power converter designs, and floating gate measurements. Its design includes a unique reversible IsoConnect,Ñ¢ interface for easy tip attachment and a compact form factor that facilitates use in tight spaces.
Make more accurate dynamic shunt-based current measurements with TICP Series current probes. High bandwidth, flexible ranges, complete galvanic isolation and extremely low noise enable you to go beyond traditional limits – ideal for low noise measurements on current shunts in floating sections of power circuits.
| EA Elektro-Automatik Inc. | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | TICP050 |
| Product Name | IsoVu™ Isolated Current Probes |
| Probe Type | Current |