EA Elektro-Automatik Inc. Passive Probe P3010

Description
Passive voltage probes ship standard with most and provide a low cost, general purpose probing solution. Generally, these probes lack the performance of an active voltage probe but provide the ruggedness and wide dynamic range suitable for visualizing signals over a broad range of applications. Tektronix has released a new class of passive probes that redefine performance in the passive probe product category. Tektronix new class of passive probe solutions offer: Best-in-class bandwidth up to 1 GHz Best-in-class input capacitance as low as 3.9 pF which minimizes probe loading effects Best-in-class input capacitance which minimizes performance loss when long ground leads are attached Automated probe compensation eliminating the need for the compensation screwdriver See more
Description
Passive voltage probes ship standard with most and provide a low cost, general purpose probing solution. Generally, these probes lack the performance of an active voltage probe but provide the ruggedness and wide dynamic range suitable for visualizing signals over a broad range of applications. Tektronix has released a new class of passive probes that redefine performance in the passive probe product category. Tektronix new class of passive probe solutions offer: Best-in-class bandwidth up to 1 GHz Best-in-class input capacitance as low as 3.9 pF which minimizes probe loading effects Best-in-class input capacitance which minimizes performance loss when long ground leads are attached Automated probe compensation eliminating the need for the compensation screwdriver See more

Suppliers

Company
Product
Description
Supplier Links
Passive Probe - P3010 - EA Elektro-Automatik Inc.
San Diego, CA, United States
Passive Probe
P3010
Passive Probe P3010
Passive voltage probes ship standard with most and provide a low cost, general purpose probing solution. Generally, these probes lack the performance of an active voltage probe but provide the ruggedness and wide dynamic range suitable for visualizing signals over a broad range of applications. Tektronix has released a new class of passive probes that redefine performance in the passive probe product category. Tektronix new class of passive probe solutions offer: Best-in-class bandwidth up to 1 GHz Best-in-class input capacitance as low as 3.9 pF which minimizes probe loading effects Best-in-class input capacitance which minimizes performance loss when long ground leads are attached Automated probe compensation eliminating the need for the compensation screwdriver See more

Passive voltage probes ship standard with most and provide a low cost, general purpose probing solution. Generally, these probes lack the performance of an active voltage probe but provide the ruggedness and wide dynamic range suitable for visualizing signals over a broad range of applications. Tektronix has released a new class of passive probes that redefine performance in the passive probe product category.

Tektronix new class of passive probe solutions offer:

  • Best-in-class bandwidth up to 1 GHz
  • Best-in-class input capacitance as low as 3.9 pF which minimizes probe loading effects
  • Best-in-class input capacitance which minimizes performance loss when long ground leads are attached
  • Automated probe compensation eliminating the need for the compensation screwdriver

See more

Supplier's Site

Technical Specifications

  EA Elektro-Automatik Inc.
Product Category Electrical Test Probes
Product Number P3010
Product Name Passive Probe
Probe Type Passive Probe
Probe Technology Passive
Attenuation Factor 10X; 10X
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - BXEL-36R/B-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 5000 volts
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.039
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details