A low voltage single-ended probe is typically used for measuring high-speed, ground referenced signals up to 12 V. These low voltage probes are the best choice for making measurements on high impedance, high frequency circuit elements which require minimal probe loading. Users should select probes with a low input capacitance specification (~1 pF) to minimize the probe’s loading effect on the circuit. A probe with lower input capacitance will offer higher input impedance at higher frequencies.
Tektronix Low Voltage Single-ended Probe solutions offer:
NEW features a 7 m cable with no compromise to performance.
| EA Elektro-Automatik Inc. | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | TAP2500 |
| Product Name | Low Voltage Probes: Single-Ended |
| Probe Type | Voltage |
| Attenuation Factor | 10X; 10X |
| Bandwidth | 2500 MHz |