EA Elektro-Automatik Inc. Low Voltage Probes: Single-Ended P6245

Description
A low voltage single-ended probe is typically used for measuring high-speed, ground referenced signals up to 12 V. These low voltage probes are the best choice for making measurements on high impedance, high frequency circuit elements which require minimal probe loading. Users should select probes with a low input capacitance specification (~1 pF) to minimize the probe’s loading effect on the circuit. A probe with lower input capacitance will offer higher input impedance at higher frequencies. Tektronix Low Voltage Single-ended Probe solutions offer: Bandwidths up to 4 GHz. Very high input impedance with low input capacitance (<1 pF) Most extensive set of probe accessories for optimum measurement performance NEW features a 7 m cable with no compromise to performance.
Description
A low voltage single-ended probe is typically used for measuring high-speed, ground referenced signals up to 12 V. These low voltage probes are the best choice for making measurements on high impedance, high frequency circuit elements which require minimal probe loading. Users should select probes with a low input capacitance specification (~1 pF) to minimize the probe’s loading effect on the circuit. A probe with lower input capacitance will offer higher input impedance at higher frequencies. Tektronix Low Voltage Single-ended Probe solutions offer: Bandwidths up to 4 GHz. Very high input impedance with low input capacitance (<1 pF) Most extensive set of probe accessories for optimum measurement performance NEW features a 7 m cable with no compromise to performance.

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Probes: Single-Ended - P6245 - EA Elektro-Automatik Inc.
San Diego, CA, United States
Low Voltage Probes: Single-Ended
P6245
Low Voltage Probes: Single-Ended P6245
A low voltage single-ended probe is typically used for measuring high-speed, ground referenced signals up to 12 V. These low voltage probes are the best choice for making measurements on high impedance, high frequency circuit elements which require minimal probe loading. Users should select probes with a low input capacitance specification (~1 pF) to minimize the probe’s loading effect on the circuit. A probe with lower input capacitance will offer higher input impedance at higher frequencies. Tektronix Low Voltage Single-ended Probe solutions offer: Bandwidths up to 4 GHz. Very high input impedance with low input capacitance (<1 pF) Most extensive set of probe accessories for optimum measurement performance NEW features a 7 m cable with no compromise to performance.

A low voltage single-ended probe is typically used for measuring high-speed, ground referenced signals up to 12 V. These low voltage probes are the best choice for making measurements on high impedance, high frequency circuit elements which require minimal probe loading. Users should select probes with a low input capacitance specification (~1 pF) to minimize the probe’s loading effect on the circuit. A probe with lower input capacitance will offer higher input impedance at higher frequencies.

Tektronix Low Voltage Single-ended Probe solutions offer:

  • Bandwidths up to 4 GHz.
  • Very high input impedance with low input capacitance (<1 pF)
  • Most extensive set of probe accessories for optimum measurement performance

NEW features a 7 m cable with no compromise to performance.

Supplier's Site

Technical Specifications

  EA Elektro-Automatik Inc.
Product Category Electrical Test Probes
Product Number P6245
Product Name Low Voltage Probes: Single-Ended
Probe Type Voltage
Attenuation Factor 10X; 10X
Bandwidth 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XP Pistol Grip, XL1 Mini-Hook, Pin Socket - 8005 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details