EA Elektro-Automatik Inc. Current Probe A622

Description
Tektronix current probe solutions offer: The broadest range of AC/DC and AC-only current probes Measurement accuracy from uAs to 2000 A Best-in-class bandwidth up to 120 MHz Best-in-class current clamp sensitivity down to 1 mA The only products with 3rd Party Safety Certification (UL, CSA, ETL) The only products with bare wire voltage ratings Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling See more
Description
Tektronix current probe solutions offer: The broadest range of AC/DC and AC-only current probes Measurement accuracy from uAs to 2000 A Best-in-class bandwidth up to 120 MHz Best-in-class current clamp sensitivity down to 1 mA The only products with 3rd Party Safety Certification (UL, CSA, ETL) The only products with bare wire voltage ratings Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling See more

Suppliers

Company
Product
Description
Supplier Links
Current Probe - A622 - EA Elektro-Automatik Inc.
San Diego, CA, United States
Current Probe
A622
Current Probe A622
Tektronix current probe solutions offer: The broadest range of AC/DC and AC-only current probes Measurement accuracy from uAs to 2000 A Best-in-class bandwidth up to 120 MHz Best-in-class current clamp sensitivity down to 1 mA The only products with 3rd Party Safety Certification (UL, CSA, ETL) The only products with bare wire voltage ratings Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling See more

Tektronix current probe solutions offer:

  • The broadest range of AC/DC and AC-only current probes
  • Measurement accuracy from uAs to 2000 A
  • Best-in-class bandwidth up to 120 MHz
  • Best-in-class current clamp sensitivity down to 1 mA
  • The only products with 3rd Party Safety Certification (UL, CSA, ETL)
  • The only products with bare wire voltage ratings
  • Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling

See more

Supplier's Site

Technical Specifications

  EA Elektro-Automatik Inc.
Product Category Electrical Test Probes
Product Number A622
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
XB Wire Clamp to Stacking Shrouded Banana Plug, 22 AWG PVC Test Lead - 236XB - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details