EA Elektro-Automatik Inc. Current Probe TRCP0300

Description
Tektronix current probe solutions offer: The broadest range of AC/DC and AC-only current probes Measurement accuracy from uAs to 2000 A Best-in-class bandwidth up to 120 MHz Best-in-class current clamp sensitivity down to 1 mA The only products with 3rd Party Safety Certification (UL, CSA, ETL) The only products with bare wire voltage ratings Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling See more
Description
Tektronix current probe solutions offer: The broadest range of AC/DC and AC-only current probes Measurement accuracy from uAs to 2000 A Best-in-class bandwidth up to 120 MHz Best-in-class current clamp sensitivity down to 1 mA The only products with 3rd Party Safety Certification (UL, CSA, ETL) The only products with bare wire voltage ratings Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling See more

Suppliers

Company
Product
Description
Supplier Links
Current Probe - TRCP0300 - EA Elektro-Automatik Inc.
San Diego, CA, United States
Current Probe
TRCP0300
Current Probe TRCP0300
Tektronix current probe solutions offer: The broadest range of AC/DC and AC-only current probes Measurement accuracy from uAs to 2000 A Best-in-class bandwidth up to 120 MHz Best-in-class current clamp sensitivity down to 1 mA The only products with 3rd Party Safety Certification (UL, CSA, ETL) The only products with bare wire voltage ratings Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling See more

Tektronix current probe solutions offer:

  • The broadest range of AC/DC and AC-only current probes
  • Measurement accuracy from uAs to 2000 A
  • Best-in-class bandwidth up to 120 MHz
  • Best-in-class current clamp sensitivity down to 1 mA
  • The only products with 3rd Party Safety Certification (UL, CSA, ETL)
  • The only products with bare wire voltage ratings
  • Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling

See more

Supplier's Site

Technical Specifications

  EA Elektro-Automatik Inc.
Product Category Electrical Test Probes
Product Number TRCP0300
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 461-1126-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details