EA Elektro-Automatik Inc. Datasheets for Battery Monitors and Testers

Battery Monitors and Testers are electronic devices used to test, manage and monitor battery parameters such as voltage, current, charge, temperature, and others.
Battery Monitors and Testers: Learn more

Product Name Notes
2450-EC, 2460-EC and 2461-EC have been discontinued. However, the electrochemistry testing functionality is still available through purchasing the EC-UPGRADE option to any 2450, 2460 or 2461 instrument. To find out...
Optimized for battery testing and battery simulation, the EA-BT 20000 Series are fully bidirectional supplies, allowing full control for both discharging and charging battery cells, packs, or modules. A max...
The 2281S-20-6 Dynamic Battery Simulator and Precision DC Bench Power Supply with TFT LCD display uses a model to emulate the response of a battery over its discharge cycle. Since...
The EA-BTS 10300 provides a complete solution for battery cycling and testing. Tests include drive cycle simulations and insulation resistance in addition to battery cycling. The system can control an...