EA Elektro-Automatik Inc. High Voltage Probe: Single-Ended TPP0850

Description
A high voltage single-ended probe is typically used for measuring ground referenced signals up to 40 kV. However, some single-ended probes are designed for with isolated or floating inputs for measurements that are not ground referenced. Users should select probes with a low input capacitance specification (< 4 pF) to minimize the probe’s loading effect on the circuit because a probe with lower input capacitance will offer higher input impedance at higher frequencies. Tektronix High Voltage Probe solutions offer: Best-in-class bandwidth up to 800 MHz Best-in-class probe loading with input capacitance as low as 1.8 pF The only products with 3rd Party Safety Certification (UL, CSA, ETL) Most extensive set of probe accessories See more
Datasheet
Description
A high voltage single-ended probe is typically used for measuring ground referenced signals up to 40 kV. However, some single-ended probes are designed for with isolated or floating inputs for measurements that are not ground referenced. Users should select probes with a low input capacitance specification (< 4 pF) to minimize the probe’s loading effect on the circuit because a probe with lower input capacitance will offer higher input impedance at higher frequencies. Tektronix High Voltage Probe solutions offer: Best-in-class bandwidth up to 800 MHz Best-in-class probe loading with input capacitance as low as 1.8 pF The only products with 3rd Party Safety Certification (UL, CSA, ETL) Most extensive set of probe accessories See more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Probe: Single-Ended - TPP0850 - EA Elektro-Automatik Inc.
San Diego, CA, United States
High Voltage Probe: Single-Ended
TPP0850
High Voltage Probe: Single-Ended TPP0850
A high voltage single-ended probe is typically used for measuring ground referenced signals up to 40 kV. However, some single-ended probes are designed for with isolated or floating inputs for measurements that are not ground referenced. Users should select probes with a low input capacitance specification (< 4 pF) to minimize the probe’s loading effect on the circuit because a probe with lower input capacitance will offer higher input impedance at higher frequencies. Tektronix High Voltage Probe solutions offer: Best-in-class bandwidth up to 800 MHz Best-in-class probe loading with input capacitance as low as 1.8 pF The only products with 3rd Party Safety Certification (UL, CSA, ETL) Most extensive set of probe accessories See more

A high voltage single-ended probe is typically used for measuring ground referenced signals up to 40 kV. However, some single-ended probes are designed for with isolated or floating inputs for measurements that are not ground referenced. Users should select probes with a low input capacitance specification (< 4 pF) to minimize the probe’s loading effect on the circuit because a probe with lower input capacitance will offer higher input impedance at higher frequencies.

Tektronix High Voltage Probe solutions offer:

  • Best-in-class bandwidth up to 800 MHz
  • Best-in-class probe loading with input capacitance as low as 1.8 pF
  • The only products with 3rd Party Safety Certification (UL, CSA, ETL)
  • Most extensive set of probe accessories

See more

Supplier's Site Datasheet

Technical Specifications

  EA Elektro-Automatik Inc.
Product Category Electrical Test Probes
Product Number TPP0850
Product Name High Voltage Probe: Single-Ended
Probe Type Voltage; High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Thin Spike Probe - 67 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details