EA Elektro-Automatik Inc. High Voltage Differential Probes P5200A

Description
A high voltage differential probe is used for measuring the voltage difference between two test points where neither test point is at ground. High voltage differential probes from Tektronix can be used for signals up to 6000 V. This type of high voltage probe is the best choice for making non-ground referenced, floating or isolated measurements in large part due to its common mode rejection capability. These products are designed, manufactured, and serviced by Tektronix. Tektronix High Voltage Differential Probe solutions offer: Best-in-class bandwidth and probe loading The only products with 3rd Party Safety Certification (UL, CSA, ETL) High and medium voltage products to support varying dynamic range and measurement resolution requirements Most extensive set of probe accessories See more
Description
A high voltage differential probe is used for measuring the voltage difference between two test points where neither test point is at ground. High voltage differential probes from Tektronix can be used for signals up to 6000 V. This type of high voltage probe is the best choice for making non-ground referenced, floating or isolated measurements in large part due to its common mode rejection capability. These products are designed, manufactured, and serviced by Tektronix. Tektronix High Voltage Differential Probe solutions offer: Best-in-class bandwidth and probe loading The only products with 3rd Party Safety Certification (UL, CSA, ETL) High and medium voltage products to support varying dynamic range and measurement resolution requirements Most extensive set of probe accessories See more

Suppliers

Company
Product
Description
Supplier Links
High Voltage Differential Probes - P5200A - EA Elektro-Automatik Inc.
San Diego, CA, United States
High Voltage Differential Probes
P5200A
High Voltage Differential Probes P5200A
A high voltage differential probe is used for measuring the voltage difference between two test points where neither test point is at ground. High voltage differential probes from Tektronix can be used for signals up to 6000 V. This type of high voltage probe is the best choice for making non-ground referenced, floating or isolated measurements in large part due to its common mode rejection capability. These products are designed, manufactured, and serviced by Tektronix. Tektronix High Voltage Differential Probe solutions offer: Best-in-class bandwidth and probe loading The only products with 3rd Party Safety Certification (UL, CSA, ETL) High and medium voltage products to support varying dynamic range and measurement resolution requirements Most extensive set of probe accessories See more

A high voltage differential probe is used for measuring the voltage difference between two test points where neither test point is at ground. High voltage differential probes from Tektronix can be used for signals up to 6000 V. This type of high voltage probe is the best choice for making non-ground referenced, floating or isolated measurements in large part due to its common mode rejection capability. These products are designed, manufactured, and serviced by Tektronix.

Tektronix High Voltage Differential Probe solutions offer:

  • Best-in-class bandwidth and probe loading
  • The only products with 3rd Party Safety Certification (UL, CSA, ETL)
  • High and medium voltage products to support varying dynamic range and measurement resolution requirements
  • Most extensive set of probe accessories

See more

Supplier's Site

Technical Specifications

  EA Elektro-Automatik Inc.
Product Category Electrical Test Probes
Product Number P5200A
Product Name High Voltage Differential Probes
Probe Type Differential; High Voltage
Attenuation Factor 500X; 50X / 500X
Bandwidth 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Current Clamps - 1232245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Test Lead
Approvals RoHS Compliant
View Details
Alligator Clip, 18 AWG PVC Test Lead - 684 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details