EA Elektro-Automatik Inc. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Series 2220 and 2230 Multi-Channel Programmable DC Power Supplies are ideal for testing a wide range of devices, circuit boards, modules, and products that require multiple power sources cost-effectively. Series... | |
| Series 2230 power supplies provide up to 375 W of power in a compact 2 U high, half-rack wide enclosure. The 2230-30-6 offers up to 6 A from two channels; | |
| Series 2280S high precision bench power supplies with TFT LCD display deliver up to 192W of low output noise power and superior load current measurement sensitivity. Built-in plotting functions allow... | |
| Series 2290 High Voltage Power Supplies are ideal for high voltage device and material testing, as well as high energy physics experiments. Choose the Model 2290-5 Power Supply for voltage... | |
| Series 2380 programmable DC Electronic Loads are single output, standalone loads with 200W, 250W and 750W models. Multiple operation modes with up to 25 kHz of dynamic cycling, superior voltage/current... | |
| Source a wide range of voltages and currents with the 360W, 720W, or 1080W Series 2260B Programmable DC Power Supplies. The 360W versions can output current of 36A, 13.5A, 4.5A,... | |
| Testing portable, battery-operated devices under real-word conditions demands a DC power supply that can simulate a battery’s performance over a wide range of conditions. Series 2300 battery simulating power supplies... | |
| The EA 20000 Series and 10000 Series bidirectional DC power supplies bring a host of capabilities and efficiencies. Bidirectional regenerative supplies are more cost-effective and environmentally friendly because they recover... | |
| The EA Elektro-Automatik line of benchtop programmable DC power supplies come in desktop and tower formfactors and range in power from 300W up to 1500W. Select models have advanced features... | |
| The EA-10000 Series programmable DC power supplies bring a host of capabilities and efficiencies to your application. Active power factor correction minimizes waste drawn from your power grid. True autoranging... | |
| The Model 6220 DC Current Source and Model 6221 AC and DC Current Source combine ease of use with exceptionally low current noise. Low current sourcing is critical to applications... | |
| The Series 2200 offers five DC power supply models with voltage outputs from 20V to 72V to address a wide range of power requirements. These supplies have both front and... |