EA Elektro-Automatik Inc. Passive Probe P6139B

Description
Passive voltage probes ship standard with most and provide a low cost, general purpose probing solution. Generally, these probes lack the performance of an active voltage probe but provide the ruggedness and wide dynamic range suitable for visualizing signals over a broad range of applications. Tektronix has released a new class of passive probes that redefine performance in the passive probe product category. Tektronix new class of passive probe solutions offer: Best-in-class bandwidth up to 1 GHz Best-in-class input capacitance as low as 3.9 pF which minimizes probe loading effects Best-in-class input capacitance which minimizes performance loss when long ground leads are attached Automated probe compensation eliminating the need for the compensation screwdriver See more
Description
Passive voltage probes ship standard with most and provide a low cost, general purpose probing solution. Generally, these probes lack the performance of an active voltage probe but provide the ruggedness and wide dynamic range suitable for visualizing signals over a broad range of applications. Tektronix has released a new class of passive probes that redefine performance in the passive probe product category. Tektronix new class of passive probe solutions offer: Best-in-class bandwidth up to 1 GHz Best-in-class input capacitance as low as 3.9 pF which minimizes probe loading effects Best-in-class input capacitance which minimizes performance loss when long ground leads are attached Automated probe compensation eliminating the need for the compensation screwdriver See more

Suppliers

Company
Product
Description
Supplier Links
Passive Probe - P6139B - EA Elektro-Automatik Inc.
San Diego, CA, United States
Passive Probe
P6139B
Passive Probe P6139B
Passive voltage probes ship standard with most and provide a low cost, general purpose probing solution. Generally, these probes lack the performance of an active voltage probe but provide the ruggedness and wide dynamic range suitable for visualizing signals over a broad range of applications. Tektronix has released a new class of passive probes that redefine performance in the passive probe product category. Tektronix new class of passive probe solutions offer: Best-in-class bandwidth up to 1 GHz Best-in-class input capacitance as low as 3.9 pF which minimizes probe loading effects Best-in-class input capacitance which minimizes performance loss when long ground leads are attached Automated probe compensation eliminating the need for the compensation screwdriver See more

Passive voltage probes ship standard with most and provide a low cost, general purpose probing solution. Generally, these probes lack the performance of an active voltage probe but provide the ruggedness and wide dynamic range suitable for visualizing signals over a broad range of applications. Tektronix has released a new class of passive probes that redefine performance in the passive probe product category.

Tektronix new class of passive probe solutions offer:

  • Best-in-class bandwidth up to 1 GHz
  • Best-in-class input capacitance as low as 3.9 pF which minimizes probe loading effects
  • Best-in-class input capacitance which minimizes performance loss when long ground leads are attached
  • Automated probe compensation eliminating the need for the compensation screwdriver

See more

Supplier's Site

Technical Specifications

  EA Elektro-Automatik Inc.
Product Category Electrical Test Probes
Product Number P6139B
Product Name Passive Probe
Probe Type Passive Probe
Probe Technology Passive
Attenuation Factor 10X; 10X
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XL1 Mini-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XL1C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with SMB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
View Details