EA Elektro-Automatik Inc. High Voltage Differential Probes THDP0200

Description
A high voltage differential probe is used for measuring the voltage difference between two test points where neither test point is at ground. High voltage differential probes from Tektronix can be used for signals up to 6000 V. This type of high voltage probe is the best choice for making non-ground referenced, floating or isolated measurements in large part due to its common mode rejection capability. These products are designed, manufactured, and serviced by Tektronix. Tektronix High Voltage Differential Probe solutions offer: Best-in-class bandwidth and probe loading The only products with 3rd Party Safety Certification (UL, CSA, ETL) High and medium voltage products to support varying dynamic range and measurement resolution requirements Most extensive set of probe accessories See more
Description
A high voltage differential probe is used for measuring the voltage difference between two test points where neither test point is at ground. High voltage differential probes from Tektronix can be used for signals up to 6000 V. This type of high voltage probe is the best choice for making non-ground referenced, floating or isolated measurements in large part due to its common mode rejection capability. These products are designed, manufactured, and serviced by Tektronix. Tektronix High Voltage Differential Probe solutions offer: Best-in-class bandwidth and probe loading The only products with 3rd Party Safety Certification (UL, CSA, ETL) High and medium voltage products to support varying dynamic range and measurement resolution requirements Most extensive set of probe accessories See more

Suppliers

Company
Product
Description
Supplier Links
High Voltage Differential Probes - THDP0200 - EA Elektro-Automatik Inc.
San Diego, CA, United States
High Voltage Differential Probes
THDP0200
High Voltage Differential Probes THDP0200
A high voltage differential probe is used for measuring the voltage difference between two test points where neither test point is at ground. High voltage differential probes from Tektronix can be used for signals up to 6000 V. This type of high voltage probe is the best choice for making non-ground referenced, floating or isolated measurements in large part due to its common mode rejection capability. These products are designed, manufactured, and serviced by Tektronix. Tektronix High Voltage Differential Probe solutions offer: Best-in-class bandwidth and probe loading The only products with 3rd Party Safety Certification (UL, CSA, ETL) High and medium voltage products to support varying dynamic range and measurement resolution requirements Most extensive set of probe accessories See more

A high voltage differential probe is used for measuring the voltage difference between two test points where neither test point is at ground. High voltage differential probes from Tektronix can be used for signals up to 6000 V. This type of high voltage probe is the best choice for making non-ground referenced, floating or isolated measurements in large part due to its common mode rejection capability. These products are designed, manufactured, and serviced by Tektronix.

Tektronix High Voltage Differential Probe solutions offer:

  • Best-in-class bandwidth and probe loading
  • The only products with 3rd Party Safety Certification (UL, CSA, ETL)
  • High and medium voltage products to support varying dynamic range and measurement resolution requirements
  • Most extensive set of probe accessories

See more

Supplier's Site

Technical Specifications

  EA Elektro-Automatik Inc.
Product Category Electrical Test Probes
Product Number THDP0200
Product Name High Voltage Differential Probes
Probe Type Differential; High Voltage
Attenuation Factor 500X; 50X / 500X
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
0.025″ Sq. Socket to 0.080″ Stacking Pin Plug, 22 AWG PVC Test Lead - 9171 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details