EA Elektro-Automatik Inc. Datasheets for Spectrum Analyzers and Signal Analyzers
Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave shape, sidebands, and frequency. They can provide the user with a clear and precise window into the frequency spectrum.
Spectrum Analyzers and Signal Analyzers: Learn more
| Product Name | Notes |
|---|---|
| Find signals of interest and take the necessary actions to resolve issues with industries best ruggedized, portable USB Real-time Spectrum Analyzer, packed with features for your most common tasks out... | |
| Keithley 2400 Graphical Series SMU instruments offer four-quadrant precision voltage and current source/load coupled with measurement now on an intuitive touchscreen user interface. These instruments can simultaneously source and measure... | |
| Keithley instrumentation makes it easy to build a LIV (light-current-volta ge) system to test laser diode modules cost-effectively. 2520 Pulse Laser Diode Test System: Synchronizing test system providing sourcing... | |
| Keithley’s Series 2600B System SMU instruments are the industry standard current-voltage source and measure solution for highly automated production test applications. Both dual- and single-channel models tightly integrate a precision... | |
| Keithley’s Standard Series 2400 Source Measure Unit (SMU) Instruments offer four-quadrant precision voltage and current source/load coupled with measurement. Each SMU instrument is both a highly stable DC power source... | |
| The 2606B High Density System SourceMeter (SMU) Instrument offers four 20-watt SMU channels in a 1U high form factor chassis. As manufacturers need to optimize plant floor space and reduce... | |
| The 2650 Series High Power SourceMeter SMU Instruments are designed specifically for characterizing and testing high voltage/current electronics and power semiconductors, such as diodes, FETs, and IGBTs, high brightness LEDs,... | |
| The RSA306B USB spectrum / signal analyzer might be small but it packs a big punch. It’s loaded with features you’d expect from spectrum analyzers twice the size and twice... | |
| The RSA7100B wideband signal analyzer offers real-time spectrum analysis up to 800 MHz bandwidth and simultaneous streaming of seamless data at full bandwidth. It enables researchers in communications, Radar and... | |
| The System SourceMeter® 10 µsec Pulser/Source Measure Unit (SMU) Instrument combines the power of a high current/high speed pulser with measure and the full functionality of a traditional SMU in... | |
| Visualize and characterize your device or component with the precise and accurate RSA603A and RSA607A USB Spectrum Analyzers, packed with features to aid in wireless integration, , and IoT projects. |