EA Elektro-Automatik Inc. Current Probe P6022

Description
Tektronix current probe solutions offer: The broadest range of AC/DC and AC-only current probes Measurement accuracy from uAs to 2000 A Best-in-class bandwidth up to 120 MHz Best-in-class current clamp sensitivity down to 1 mA The only products with 3rd Party Safety Certification (UL, CSA, ETL) The only products with bare wire voltage ratings Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling See more
Description
Tektronix current probe solutions offer: The broadest range of AC/DC and AC-only current probes Measurement accuracy from uAs to 2000 A Best-in-class bandwidth up to 120 MHz Best-in-class current clamp sensitivity down to 1 mA The only products with 3rd Party Safety Certification (UL, CSA, ETL) The only products with bare wire voltage ratings Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling See more

Suppliers

Company
Product
Description
Supplier Links
Current Probe - P6022 - EA Elektro-Automatik Inc.
San Diego, CA, United States
Current Probe
P6022
Current Probe P6022
Tektronix current probe solutions offer: The broadest range of AC/DC and AC-only current probes Measurement accuracy from uAs to 2000 A Best-in-class bandwidth up to 120 MHz Best-in-class current clamp sensitivity down to 1 mA The only products with 3rd Party Safety Certification (UL, CSA, ETL) The only products with bare wire voltage ratings Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling See more

Tektronix current probe solutions offer:

  • The broadest range of AC/DC and AC-only current probes
  • Measurement accuracy from uAs to 2000 A
  • Best-in-class bandwidth up to 120 MHz
  • Best-in-class current clamp sensitivity down to 1 mA
  • The only products with 3rd Party Safety Certification (UL, CSA, ETL)
  • The only products with bare wire voltage ratings
  • Automatic readout and scaling when used with Tektronix so you don’t have to convert volts to amps or manually set the scaling

See more

Supplier's Site

Technical Specifications

  EA Elektro-Automatik Inc.
Product Category Electrical Test Probes
Product Number P6022
Product Name Current Probe
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
X100W Mini-Hook to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 633W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details