EA Elektro-Automatik Inc. Datasheets for Signal Generators
Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.
Signal Generators: Learn more
| Product Name | Notes |
|---|---|
| The AFG3000C series will soon be discontinued and replaced by the full-featured . Existing AFG3000 customers can visit our for warranty or service questions. | |
| The AFG31000 series with InstaView™️ technology revolutionizes advanced research applications. With the ability to replicate real-world signals, it provides engineers with the tools they need to generate precise waveforms, monitor... | |
| The AWG5200 Arbitrary Waveform Generator meets demanding signal generation needs with high signal fidelity and the ability to scale up to 32 or more channels with multi-unit synchronization at an... | |
| The AWG70000B Series represents the cutting edge in sample rate, signal fidelity and waveform memory, making it ideal for design, testing and operations of complex components, systems and experiments. With... | |
| Usually, generating a range of signals requires investment in a high-end signal generator. Introducing the Tektronix AFG2000. With 20 MHz bandwidth, 14-bit resolution, and 250 MS/s sample rate, the AFG2021... | |
| With 25 MHz or 60MHz bandwidth, 2 output channels, 1 mVpp to 10 Vpp output amplitude across full bandwidth, Tektronix AFG1000 Arbitrary/Function Generator generates all kinds of waveforms needed in... |