The End Cover, Clamp Din Rail Terminal Block (part number 12AC0687) is designed for use with the Phoenix Contact CLIPLINE ST Series. It measures 80 mm in length, 2.2 mm in width, and 51.1 mm in height, and is constructed from PA material with a gray color. The product has a flammability rating of V0 according to UL 94, indicating a high level of fire resistance. It can operate in temperatures ranging from -60 °C to 130 °C, making it suitable for various environmental conditions. This end cover is compliant with several fire protection standards for rail vehicles, including DIN EN 45545-2, and has passed multiple flammability and smoke toxicity tests. It is RoHS compliant, ensuring it does not contain hazardous substances above threshold values. The product is sold in packing units of 50 pieces, with a minimum order quantity of 50. The weight per piece is approximately 4.6 grams.
END COVER, CLAMP DIN RAIL TERMINAL BLOCK; For Use With:Phoenix CLIPLINE ST Series Clamp DIN Rail Terminal Blocks; Accessory Type:End Cover; Product Range:CLIPLINE ST Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connector Bases and Covers |
| Product Number | 12AC0687 |
| Product Name | End Cover, Clamp Din Rail Terminal Block; For Use With Phoenix Contact |