HSI Sensing (Hermetic Switch, Inc.) Datasheets for Reed Switches
Reed switches are magnetically actuated switches. They are typically manufactured with two ferromagnetic reeds (contact blades), which are sealed in a glass capsule. In the presence of a magnet, the blades (contacts) close.
Reed Switches: Learn more
| Product Name | Notes |
|---|---|
| Features Hermetically Sealed Contact Magnetically balanced w/latching capability High Power: 3 Amp 75 W or VA @ .1 Hz Max., Life 30,000 + Cycles Low Power: 1 Amp 25 W... | |
| Features Hermetically Sealed Contact Surface Mountable Maximum Size of .045 Tall, .050 Wide, .024 Long Oval Shaped Glass with .010 Diameter Leads Switch Materials are Lead Free and RoHS Compliant... | |
| Features Hermetically sealed contacts Unique blade design and surface finish Switch materials are Lead free and RoHS Compliant Advantages Extended operation in extreme environments Not ESD sensitive Ideal for proximity... | |
| Features Not Polarity Sensitive Hermetically sealed rhodium contacts Materials are lead free and RoHS compliant No electrical power required to operate SPST Normally Closed Contact (Form B) Advantages Actuator Approx. | |
| Features SPST Normally Closed Contact (Form B) Lowest profile magnetic contact sensor No electrical power required to operate Sensor material are lead free and RoHS compliant Hermetically sealed rhodium contacts... | |
| Features Switch materials are Lead free and RoHS compliant AC Rating: 120 VAC Optimal glass size to wire ratio Hermetically sealed contacts Advantages Not ESD sensitive Outstanding durability Highly shock/vibration... | |
| C/SPDT Revision:A Universal Power Rated Switch Features Maintains low and stable contact resistance at low level (down to 30mW) Capable of switching both low and high power loads Solid tungsten... | |
| Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so... |