HSI Sensing (Hermetic Switch, Inc.) Switch,REED,HIGH VOLTAGE & HIGH POWER,RHODIUM CONTACTS,TIN-PLATED EXTERNAL LEADS HSR-830RT

Description
Highest quality reed switches feature contacts hermetically sealed in a protective atmosphere. Protected contacts mean reliable operation in wet, oily, dirty — even explosive — environments. Glass capsule size ranges from a compact 2" glass length down to under 1⁄4" long! Ideal for use in proximity switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A (SPST-N.O.) or Form C (SPDT), may be actuated by permanent magnet or coil. Magnets sold below. Coils available on request. Average Shipping Weight: 1 Oz. each.
Description
Highest quality reed switches feature contacts hermetically sealed in a protective atmosphere. Protected contacts mean reliable operation in wet, oily, dirty — even explosive — environments. Glass capsule size ranges from a compact 2" glass length down to under 1⁄4" long! Ideal for use in proximity switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A (SPST-N.O.) or Form C (SPDT), may be actuated by permanent magnet or coil. Magnets sold below. Coils available on request. Average Shipping Weight: 1 Oz. each.

Suppliers

Company
Product
Description
Supplier Links
Switch,REED,HIGH VOLTAGE & HIGH POWER,RHODIUM CONTACTS,TIN-PLATED EXTERNAL LEADS - 70168923 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,REED,HIGH VOLTAGE & HIGH POWER,RHODIUM CONTACTS,TIN-PLATED EXTERNAL LEADS
70168923
Switch,REED,HIGH VOLTAGE & HIGH POWER,RHODIUM CONTACTS,TIN-PLATED EXTERNAL LEADS 70168923
Highest quality reed switches feature contacts hermetically sealed in a protective atmosphere. Protected contacts mean reliable operation in wet, oily, dirty — even explosive — environments. Glass capsule size ranges from a compact 2" glass length down to under 1⁄4" long! Ideal for use in proximity switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A (SPST-N.O.) or Form C (SPDT), may be actuated by permanent magnet or coil. Magnets sold below. Coils available on request. Average Shipping Weight: 1 Oz. each.

Highest quality reed switches feature contacts hermetically sealed in a protective atmosphere. Protected contacts mean reliable operation in wet, oily, dirty — even explosive — environments. Glass capsule size ranges from a compact 2" glass length down to under 1⁄4" long! Ideal for use in proximity switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A (SPST-N.O.) or Form C (SPDT), may be actuated by permanent magnet or coil. Magnets sold below. Coils available on request. Average Shipping Weight: 1 Oz. each.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Reed Switches
Product Number 70168923
Product Name Switch,REED,HIGH VOLTAGE & HIGH POWER,RHODIUM CONTACTS,TIN-PLATED EXTERNAL LEADS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Contact Material Rhodium
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic reed switch - BN 32 - BN 32-R-1279-2 2,5M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switch - 104420 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
View Details
Reed Proximity Switch - 62002 - PHD, Inc.
Specs
Current Rating 0.0400 amps
DC Voltage Rating 24 volts
Power Rating 1 watts
View Details