Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application.
C SPDT/SPDT Revision:G Industry Standard SPDT Reed Switch
| HSI Sensing (Hermetic Switch, Inc.) | |
|---|---|
| Product Category | Reed Switches |
| Product Number | HSR-520R |
| Product Name | Miniature Reed Switch |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |
| Configuration | Normally Open (NO) |
| Current Rating | 0.2500 amps |
| DC Voltage Rating | 120 volts |