HSI Sensing (Hermetic Switch, Inc.) High Voltage Reed Switch HSR-830R

Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. C SPDT/SPDT Revision:E Pressurized Capsule for Increased Voltage Capability Features Hermetically sealed contacts Pressurized internal environment Switch materials are Lead free and RoHS compliant Advantages Not ESD sensitive High voltage holdoff and switching ability Arc extinguishing atmosphere Extended operations in extreme environments
Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. C SPDT/SPDT Revision:E Pressurized Capsule for Increased Voltage Capability Features Hermetically sealed contacts Pressurized internal environment Switch materials are Lead free and RoHS compliant Advantages Not ESD sensitive High voltage holdoff and switching ability Arc extinguishing atmosphere Extended operations in extreme environments

Suppliers

Company
Product
Description
Supplier Links
High Voltage Reed Switch - HSR-830R - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
High Voltage Reed Switch
HSR-830R
High Voltage Reed Switch HSR-830R
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. C SPDT/SPDT Revision:E Pressurized Capsule for Increased Voltage Capability Features Hermetically sealed contacts Pressurized internal environment Switch materials are Lead free and RoHS compliant Advantages Not ESD sensitive High voltage holdoff and switching ability Arc extinguishing atmosphere Extended operations in extreme environments

Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application.

C SPDT/SPDT Revision:E Pressurized Capsule for Increased Voltage Capability

Features

  • Hermetically sealed contacts
  • Pressurized internal environment
  • Switch materials are Lead free and RoHS compliant

Advantages

  • Not ESD sensitive
  • High voltage holdoff and switching ability
  • Arc extinguishing atmosphere
  • Extended operations in extreme environments
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Reed Switches
Product Number HSR-830R
Product Name High Voltage Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Current Rating 1 amps
DC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 65 - BN 65-10Z/V 2,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 3 amps
View Details
Reed Switches - 2652255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST-NO
Current Rating 0.7000 amps
View Details