HSI Sensing (Hermetic Switch, Inc.) Micro Miniature Reed Switch HSR-0035R

Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:E World's Smallest Rhodium Contact Switch Features Optimal glass size to wire ratio Switch materials are Lead free and RoHS complaint Hermetically sealed contacts Balanced lead locations on both ends of glass Advantages Hi-Rel version available Not ESD sensitive Extended operations in extreme environments More suitable for overmold and surface mount applications Extended operations in extreme environments Not ESD sensitive Hi-Rel version available More suitable for overmold and surface mount applications
Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:E World's Smallest Rhodium Contact Switch Features Optimal glass size to wire ratio Switch materials are Lead free and RoHS complaint Hermetically sealed contacts Balanced lead locations on both ends of glass Advantages Hi-Rel version available Not ESD sensitive Extended operations in extreme environments More suitable for overmold and surface mount applications Extended operations in extreme environments Not ESD sensitive Hi-Rel version available More suitable for overmold and surface mount applications

Suppliers

Company
Product
Description
Supplier Links
Micro Miniature Reed Switch - HSR-0035R - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Micro Miniature Reed Switch
HSR-0035R
Micro Miniature Reed Switch HSR-0035R
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:E World's Smallest Rhodium Contact Switch Features Optimal glass size to wire ratio Switch materials are Lead free and RoHS complaint Hermetically sealed contacts Balanced lead locations on both ends of glass Advantages Hi-Rel version available Not ESD sensitive Extended operations in extreme environments More suitable for overmold and surface mount applications Extended operations in extreme environments Not ESD sensitive Hi-Rel version available More suitable for overmold and surface mount applications

Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application.

A SPST normally open/SPST Revision:E World's Smallest Rhodium Contact Switch

Features

  • Optimal glass size to wire ratio
  • Switch materials are Lead free and RoHS complaint
  • Hermetically sealed contacts
  • Balanced lead locations on both ends of glass

Advantages

  • Hi-Rel version available
  • Not ESD sensitive
  • Extended operations in extreme environments
  • More suitable for overmold and surface mount applications
  • Extended operations in extreme environments
  • Not ESD sensitive
  • Hi-Rel version available
  • More suitable for overmold and surface mount applications
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Reed Switches
Product Number HSR-0035R
Product Name Micro Miniature Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.0500 amps
DC Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 65 - BN 65-RZ/V 2,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 230 volts
View Details
Reed Switch - 1090 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details