Features
Advantages
Certifications
Electrical Specifications
| Power | 10 W (maximum) | |
| Voltage | Switching | 200 VDC (maximum) |
| Breakdown | 300 VDC (minimum) | |
| Current | Switching | 0.5 Amp (maximum) |
| Carry | 1.8 Amp (maximum) | |
| Resistance | Initial Contact Resistance | 0.1 Ohm (maximum) |
| Insulation Resistance | 1E11 Ohm (minimum) | |
| Capacitance | Contact | 0.4 pF (typical) |
| Temperature | Operating | -40 TO + 125 °C |
| Storage | -40 TO + 200 °C | |
| Magnetic Specifications | ||
|---|---|---|
| Pull - In Range | 10-45 | |
| Test Coil | Coil II | |
| Physical/Operational | ||
|---|---|---|
| Capsule Volume | Excluding Leads | 0.15 |
| Contact Material | Rhodium | |
| Operate Time | Including Bounce | 0.4 |
| Release Time | 0.7 | |
| Shape | Cylindrical | |
| Glass Length | 19.3 | |
| HSI Sensing (Hermetic Switch, Inc.) | |
|---|---|
| Product Category | Reed Switches |
| Product Number | HSR-102R |
| Product Name | Form A Miniature Switch |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Current Rating | 0.5000 amps |
| DC Voltage Rating | 200 volts |