HSI Sensing (Hermetic Switch, Inc.) Datasheets for Industrial Magnets

Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more

Product Name Notes
In applications where a reed switch signals relative motion, permanent magnets are used to provide the operating magnetic field. HSI offers two types of magnets: square shaped and cylindrical shaped,...
Physical/Operational Specifications Raw Material Cast AlNiCo 5 Shape Rectangular Height 0.062 Length 0.167 Width 0.062 Gauss 300 ± 50
Physical/Operational Specifications Raw Material Ceramic 8 Shape Rectangular Height 0.085 Length 0.7 Width 0.635 Gauss 360 ± 60
Physical/Operational Specifications Raw Material Ceramic 8 Shape Rectangular Height 0.15 Length 0.15 Width 0.2 Gauss 450 ± 50
Physical/Operational Specifications Raw Material Ceramic 8 Shape Rectangular Height 0.3 Length 0.375 Width 0.275 Gauss 590 ± 50
Physical/Operational Specifications Raw Material Ceramic 8 Shape Rectangular Height 0.625 Length 0.9 Width 0.625 Gauss 1100 ± 100
Physical/Operational Specifications Raw Material Ceramic 8 Shape Square Height 0.125 Length 0.125 Width 0.125 Gauss 425 ± 75
Physical/Operational Specifications Raw Material Ceramic 8 Shape Square Height 0.1 Width 0.125 Gauss 375 ± 40
Physical/Operational Specifications Raw Material Neodymium 30 Shape Square Height 0.062 Length 0.125 Width 0.125 Gauss 1150 ± 125