HSI Sensing (Hermetic Switch, Inc.) Radio Frequency Reed Switch HSR-981F

Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPSTRevision:CH igh Voltage Holdoff with Radio Frequency Switching Features Hermetically sealed contacts Rhodium contacts in vacuum environment Leaded glass currently exempted from RoHS requirements Voltage Breakdown determined with maximum of 1 µA leakage current Advantages Extended operations in extreme environments Not ESD sensitive Q measurement at least 60% of pure Copper wire Insertion Loss < 0.01dB up to 30MHz Rf Isolation > 50 dB up to 30 MHz
Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPSTRevision:CH igh Voltage Holdoff with Radio Frequency Switching Features Hermetically sealed contacts Rhodium contacts in vacuum environment Leaded glass currently exempted from RoHS requirements Voltage Breakdown determined with maximum of 1 µA leakage current Advantages Extended operations in extreme environments Not ESD sensitive Q measurement at least 60% of pure Copper wire Insertion Loss < 0.01dB up to 30MHz Rf Isolation > 50 dB up to 30 MHz

Suppliers

Company
Product
Description
Supplier Links
Radio Frequency Reed Switch - HSR-981F - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Radio Frequency Reed Switch
HSR-981F
Radio Frequency Reed Switch HSR-981F
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPSTRevision:CH igh Voltage Holdoff with Radio Frequency Switching Features Hermetically sealed contacts Rhodium contacts in vacuum environment Leaded glass currently exempted from RoHS requirements Voltage Breakdown determined with maximum of 1 µA leakage current Advantages Extended operations in extreme environments Not ESD sensitive Q measurement at least 60% of pure Copper wire Insertion Loss < 0.01dB up to 30MHz Rf Isolation > 50 dB up to 30 MHz

Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application.

A SPST normally open/SPSTRevision:CHigh Voltage Holdoff with Radio Frequency Switching

Features

  • Hermetically sealed contacts
  • Rhodium contacts in vacuum environment
  • Leaded glass currently exempted from RoHS requirements
  • Voltage Breakdown determined with maximum of 1 µA leakage current

Advantages

  • Extended operations in extreme environments
  • Not ESD sensitive
  • Q measurement at least 60% of pure Copper wire
  • Insertion Loss < 0.01dB up to 30MHz
  • Rf Isolation > 50 dB up to 30 MHz
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Reed Switches
Product Number HSR-981F
Product Name Radio Frequency Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 1.5 amps
DC Voltage Rating 3500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 20 - BN 20-20Z -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 3 amps
View Details
Reed Switches - 2652232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Magnetic, Reed Switches - 374-1078-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers