HSI Sensing (Hermetic Switch, Inc.) Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Product Name Notes
Features 3A/120VAC, 2A/24VDC, 2A/240VAC Maintains stable contact resistance in high power/high voltage applications No electrical power required to operate 300 series stainless steel housing No-touch end on sensing for ferrous...
FEATURES No touch sensing 300 series stainless steel housing No electrical power required to operate Magnetically balanced with latching capability 3A/120VAC, 2A/240 VAC, 2A/24VDC ADVANTAGES No moving parts for intense...
FEATURES No touch sensing 300 series stainless steel housing No electrical power required to operate Maintains stable contact resistance in high power/high voltage applications 3A/120VAC, 2A/240 VAC, 2A/24VDC ADVANTAGES High...
HSI Spot On Leverless Limit-Switches are designed to handle the most extreme operating environments. The four different Spot On models can sense farther, faster and last longer than the competition.