HSI Sensing (Hermetic Switch, Inc.) Radio Frequency Reed Switch HSR-900F

Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:H Outstanding Performance in RF, Voltage Holdoff, and Arc Suppression Features Leaded glass currently exempted from RoHS requirements Unique blade design and surface finish Rhodium contacts in vacuum environment Hermetically sealed contacts Advantages High voltage holdoff Rf Isolation > 50 dB up to 30 MHz Insertion Loss < 0.01dB up to 30MHz Q measurement at least 60% of pure Copper wire Not ESD sensitive Extended operations in extreme environments
Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:H Outstanding Performance in RF, Voltage Holdoff, and Arc Suppression Features Leaded glass currently exempted from RoHS requirements Unique blade design and surface finish Rhodium contacts in vacuum environment Hermetically sealed contacts Advantages High voltage holdoff Rf Isolation > 50 dB up to 30 MHz Insertion Loss < 0.01dB up to 30MHz Q measurement at least 60% of pure Copper wire Not ESD sensitive Extended operations in extreme environments

Suppliers

Company
Product
Description
Supplier Links
Radio Frequency Reed Switch - HSR-900F - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Radio Frequency Reed Switch
HSR-900F
Radio Frequency Reed Switch HSR-900F
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. A SPST normally open/SPST Revision:H Outstanding Performance in RF, Voltage Holdoff, and Arc Suppression Features Leaded glass currently exempted from RoHS requirements Unique blade design and surface finish Rhodium contacts in vacuum environment Hermetically sealed contacts Advantages High voltage holdoff Rf Isolation > 50 dB up to 30 MHz Insertion Loss < 0.01dB up to 30MHz Q measurement at least 60% of pure Copper wire Not ESD sensitive Extended operations in extreme environments

Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application.

A SPST normally open/SPST Revision:H Outstanding Performance in RF, Voltage Holdoff, and Arc Suppression

Features

  • Leaded glass currently exempted from RoHS requirements
  • Unique blade design and surface finish
  • Rhodium contacts in vacuum environment
  • Hermetically sealed contacts

Advantages

  • High voltage holdoff
  • Rf Isolation > 50 dB up to 30 MHz
  • Insertion Loss < 0.01dB up to 30MHz
  • Q measurement at least 60% of pure Copper wire
  • Not ESD sensitive
  • Extended operations in extreme environments
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Reed Switches
Product Number HSR-900F
Product Name Radio Frequency Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 1 amps
DC Voltage Rating 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Magnetic reed switch - BN 85-5 - BN 85-5. 24-60VDC -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp 14 to 167 F (-10 to 75 C)
Mechanical Life 1.00E9 (#)
View Details
Reed Switch - 153310 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Proximity Switch - 5580 - PHD, Inc.
Specs
Current Rating 0.2000 amps
View Details