HSI Sensing (Hermetic Switch, Inc.) Miniature Reed Switch HSR-302R

Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. C SPDT/SPDT Revision:E Long History of Excellent Performance in Numerous Applications Features Hermetically sealed contacts Leaded glass currently exempted from RoHS requirements Optimal glass size to wire ratio Advantages Not ESD sensitive Extended operations in extreme environments Superb performance in magnetic proximity applications
Description
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. C SPDT/SPDT Revision:E Long History of Excellent Performance in Numerous Applications Features Hermetically sealed contacts Leaded glass currently exempted from RoHS requirements Optimal glass size to wire ratio Advantages Not ESD sensitive Extended operations in extreme environments Superb performance in magnetic proximity applications

Suppliers

Company
Product
Description
Supplier Links
Miniature Reed Switch - HSR-302R - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
Miniature Reed Switch
HSR-302R
Miniature Reed Switch HSR-302R
Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application. C SPDT/SPDT Revision:E Long History of Excellent Performance in Numerous Applications Features Hermetically sealed contacts Leaded glass currently exempted from RoHS requirements Optimal glass size to wire ratio Advantages Not ESD sensitive Extended operations in extreme environments Superb performance in magnetic proximity applications

Reed Switches are used in multiple industries and applications. From implantable medical devices, to hearing aid and aerospace applications, HSI Sensing offers years of experience perfecting reed switch technology so that it is reliable and operates consistently in any application.

C SPDT/SPDT Revision:E Long History of Excellent Performance in Numerous Applications

Features

  • Hermetically sealed contacts
  • Leaded glass currently exempted from RoHS requirements
  • Optimal glass size to wire ratio

Advantages

  • Not ESD sensitive
  • Extended operations in extreme environments
  • Superb performance in magnetic proximity applications
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Reed Switches
Product Number HSR-302R
Product Name Miniature Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO)
Current Rating 0.2000 amps
DC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 31/310 - BN 310-2RZ-2486 -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 200 volts
View Details
Reed Switches - 2652253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
High Temperature Flange Mount Reed Sensor - 59135-2-U - Littelfuse, Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details